Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, TTL
Voltage - Input Offset (Max) 3mV @ 5V
Current - Input Bias (Max) 20μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 38mA
CMRR, PSRR (Typ) 90dB CMRR, 75dB PSRR
Propagation Delay (Max) 16ns
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 020214-LT1116CS8#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1116CS8#PBF CAD Model

Description

LT1116CS8#PBF - High-Speed Comparator from Linear Technology

The LT1116CS8#PBF is a cutting-edge high-speed comparator designed by Linear Technology, renowned for its precision electronic components. This comparator is specifically engineered to address the needs of high-frequency and fast-response applications.

With its ultra-fast 10ns response time, the LT1116CS8#PBF ensures swift and accurate signal comparison, which is critical in decision-making circuits and systems that require high-speed data processing. It operates over a wide supply voltage range, making it suitable for both single 5V supply and split supplies up to ±15V, adding to its versatility in various circuit configurations.

The device is encapsulated in an 8-lead SOIC package, denoted by the suffix 'CS8' in its part number, which offers a compact footprint for space-constrained applications. The '#PBF' suffix indicates that the product is lead-free ("Pb-free"), adhering to environmental standards and regulations for electronic components.

Key features of the LT1116CS8#PBF include:

  • Fast Propagation Delay: 10ns response time ensures rapid signal comparison.
  • Wide Supply Voltage Range: Compatible with single 5V or split supplies up to ±15V.
  • Low Power Consumption: Optimized for energy efficiency, ideal for battery-powered devices.
  • Input Offset Voltage: Maintains accuracy with a low input offset voltage.
  • Output Latch Capability: Provides the option to hold the output state, beneficial for timing-sensitive applications.
  • Overdrive and Input Range: Can handle input signals beyond the power supply levels.

The LT1116CS8#PBF is an excellent choice for applications such as high-speed analog-to-digital converters (ADCs), zero-crossing detectors, pulse and square wave shapers, and high-speed triggers. Its robust design and performance make it a reliable component in telecommunications, instrumentation, and automation systems.

Linear Technology's commitment to quality ensures that each LT1116CS8#PBF comparator meets the highest standards for performance and reliability, providing engineers with a dependable solution for their high-speed comparison needs.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6548-I/P
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 16QFN
Lowest to $82.9061
ECAD model for HMC674LP3ETR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1006
ECAD model for LM393ADE4
Maxim Integrated
IC COMPARATOR 1 GEN PUR 4UCSP
Need more? Email Us
ECAD model for MAX9646EBS+TG45

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2390 $69.7170
6+ $19.0679 $114.4074
9+ $18.4720 $166.2480
12+ $17.8762 $214.5144
15+ $17.2803 $259.2045
20+ $15.4927 $309.8540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 187 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention