Products specifications Report Issue?

Category Connectors, Interconnects>Contacts>Multi Purpose
Mfr TE Connectivity
Series Mini-Universal MATE-N-LOK
Package Tape & Reel
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 22-26 AWG
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 770902
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 7,000 pcs
Win Source Part Number 1381177-770902-3
Ultra Librarian 3D Model Ultra Librarian 770902-3 CAD Model

Description

The 1381177-770902-3 is a multi-purpose contact from TE Connectivity's Mini-Universal MATE-N-LOK series.

  • Series: Mini-Universal MATE-N-LOK
  • Contact Type: Stamped Contact
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Packaging: Tape and Reel
  • Wire Gauge: 22 to 26 AWG
  • Termination Type: Crimp
  • Contact Material: Brass
  • Contact Gender: Socket
  • Standard Package Quantity: 7,000 pieces
  • REACH Status: REACH affected
  • HTSUS Code: 8536.90.4000
  • Base Product Number: 770902
  • RoHS Compliant: No
  • Moisture Sensitivity Level (MSL): 1 (unlimited exposure time)

You May Also Be Interested in

TE Connectivity
SOC, SF, SIZE 16, 16-20, SN/SN / Socket Contact Tin Crimp 16-20 AWG
Lowest to $0.5137
ECAD model for 1062-16-0677
Souriau-Sunbank by Eaton
CONN PIN 14AWG GOLD CRIMP
Need more? Email Us
ECAD model for RM14M25K
TE Connectivity
CONTACT SOCKET 2 MM
Need more? Email Us
ECAD model for 60.023.11
Souriau-Sunbank by Eaton
CONN SOCKET 28-30AWG GOLD CRIMP
Need more? Email Us
ECAD model for RC28M1D28
Souriau-Sunbank by Eaton
CONN SOCKET 16-18AWG GOLD CRIMP
Need more? Email Us
ECAD model for SC16ML11D70
TE Connectivity
CONN SOCKET 22-26AWG GOLD CRIMP
Need more? Email Us
ECAD model for 770986-3
Amphenol Sine Systems Corp
CONN PIN 16-20AWG NCKL CRMP 10PC
Need more? Email Us
ECAD model for AT60-202-16NKIT
TE Connectivity
CONN PIN 22-26AWG GOLD CRIMP / Pin Contact Gold Crimp 22-26 AWG Stamped
Need more? Email Us
ECAD model for 770901-3
TE Connectivity
CONN SOCKET 14-18AWG TIN CRIMP / Socket Contact Tin Crimp 14-18 AWG Stamped
Lowest to $0.5233
ECAD model for 1-66358-6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention