EN
  • EN
  • DE

74LVC574DB

Part No 74LVC574DB
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Flip Flops
Manufacturer NXP
Win Source Part Number 165519-74LVC574DB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC574DB CAD Model

Description

The 74LVC574DB is a high-performance, octal D-type flip-flop with 3-state outputs from NXP Semiconductors. This integrated circuit is designed for 2.7V to 3.6V VCC operation, making it suitable for interfacing with 3.3V logic levels in modern digital systems.

Key Features

  • Logic Family: LVC - Low-voltage CMOS technology ensures reduced power consumption and increased noise immunity.
  • Flip-Flop Type: D-type - Captures the value on the data input (D) at the rising edge of the clock (CP) input, and stores it until the next rising edge.
  • Output Type: 3-state - Allows for the outputs (Q) to be set to a high-impedance state, facilitating shared bus lines or memory interfacing.
  • Propagation Delay Time: Fast speed operation with a typical propagation delay of 5.2ns at 3.3V, making it suitable for high-speed applications.
  • Operating Temperature Range: -40°C to +125°C, accommodating a wide range of environmental conditions.
  • Package: SSOP20 - A space-saving, surface-mount package that is ideal for compact PCB layouts.

Applications

The 74LVC574DB is versatile and can be used in various digital applications such as:

  • Buffer storage
  • Data storage
  • Shift registers
  • Communication systems
  • Computers and computer peripherals

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The 74LVC574DB is manufactured under strict quality control standards and is designed to meet the robustness requirements of the industrial and automotive markets. Its performance is guaranteed over the specified temperature and voltage ranges, ensuring reliability in demanding applications.

Environmental Compliance

The 74LVC574DB is compliant with RoHS (Restriction of Hazardous Substances) and aims to minimize the environmental impact by restricting the use of certain hazardous materials in its construction. It's an environmentally friendly choice for electronic designers who are looking to create green products.

You May Also Be Interested in

MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess