EN
  • EN
  • DE

STM32F103VCT7

Part No STM32F103VCT7
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708404-STM32F103VCT7
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F103VCT7 CAD Model

Description

STM32F103VCT7 Microcontroller Overview

The STM32F103VCT7 is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics. This microcontroller is part of the STM32F1 series, designed for a wide range of applications including motor drives, industrial automation, medical equipment, and consumer electronics. With its robust architecture and enhanced peripherals, the STM32F103VCT7 is a versatile choice for embedded systems that require efficient performance and low power consumption.

Key Features

  • Core: ARM 32-bit Cortex-M3 CPU with a frequency of up to 72 MHz, providing high computational power and an excellent balance between performance and power efficiency.
  • Memory: Equipped with 256 KB of Flash memory and 48 KB of SRAM, it offers ample storage for complex applications and real-time operations.
  • I/O Ports: Features a range of I/O ports, including up to 80 fast I/Os, which are all 5V-tolerant, ensuring compatibility with a wide array of peripherals and sensors.
  • Connectivity: Offers multiple communication interfaces such as two I2C buses, three USARTs, two SPIs, and CAN and USB full-speed interfaces, enabling comprehensive connectivity options for various applications.
  • ADC: Includes 2x 12-bit analog-to-digital converters, providing accurate and fast analog signal conversion.
  • Timers: Comes with multiple timers, including four general-purpose timers, two advanced control timers, a real-time clock, and a SysTick timer, which facilitate complex timing and control tasks.
  • Debugging: Supports serial wire debug (SWD) and JTAG interfaces, simplifying the development process with robust debugging capabilities.
  • Power Efficiency: Features three power-saving modes: Sleep, Stop, and Standby, which help to reduce power consumption and extend battery life in portable applications.

Applications

The STM32F103VCT7 is a versatile MCU that can be used in a variety of applications due to its rich feature set and high-performance capabilities. It is particularly suited for applications that require complex functions, such as motor control, industrial automation, medical devices, and sophisticated consumer electronics. Its robust design and power efficiency make it an ideal choice for portable and power-sensitive applications as well.

Conclusion

Overall, the STM32F103VCT7 from STMicroelectronics is a powerful and flexible microcontroller that provides a cost-effective solution for a wide range of embedded applications. Its combination of performance, memory, connectivity, and power efficiency makes it a go-to choice for engineers and developers looking to create advanced and reliable products.

You May Also Be Interested in

STMicroelectronics
Lowest to $5.1294
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess