EN
  • EN
  • DE

STM32F103RET6

Part No STM32F103RET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description ARM Cortex-M3 STM32 F1 Microcontroller IC 32-Bit 72MHz 512KB (512K x 8) FLASH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer STMicroelectronics
Series STM32 F1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 72MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Operating Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Device Package *
Win Source Part Number 031282-STM32F103RET6
Family Name STM32F103RE
Introduction Date April 07, 2008
ECCN 3A991.a.2
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Motor Drive & Control, Medical, Portable Devices, Consumer Electronics, Industrial, Security, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian STM32F103RET6 CAD Model

Description

The STM32F103RET6 is a performance-driven microcontroller that belongs to the STM32F1 series, designed and manufactured by STMicroelectronics. This microcontroller is based on the high-performance ARM® Cortex®-M3 32-bit RISC core operating at a frequency of up to 72 MHz. It is well-suited for a wide range of applications, including industrial control, medical equipment, consumer electronics, and embedded systems, thanks to its impressive set of features and connectivity options.

The STM32F103RET6 comes equipped with 512 KB of flash memory and 64 KB of SRAM, providing ample storage for complex applications and algorithms. The device's memory architecture is carefully designed to deliver high-speed operation and optimal efficiency.

In terms of connectivity, this microcontroller offers a variety of communication interfaces such as I2C, SPI, and USARTs, which are essential for modern embedded applications. It also includes USB 2.0 full-speed compatibility and CAN interfaces for industrial-grade communication. The inclusion of multiple 16-bit timers, PWM channels, and 12-bit ADCs allows for precise control in applications requiring analog-to-digital conversion and real-time control.

The STM32F103RET6 operates within a wide voltage range of 2.0 to 3.6 volts, ensuring flexibility in power-sensitive applications. Moreover, it features an extensive set of power-saving modes, allowing designers to optimize power consumption for battery-operated devices.

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, including software libraries, development boards, and integrated development environments (IDEs) to accelerate the product development cycle. The device is also supported by a robust community of developers and enthusiasts who share knowledge and resources, making the STM32F103RET6 a reliable choice for both prototyping and production.

With its combination of performance, memory, and rich peripheral set, the STM32F103RET6 stands out as a versatile microcontroller solution that can meet the demands of complex and sophisticated applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2421 $51.8736
38+ $2.6602 $101.0876
59+ $2.5770 $152.0430
81+ $2.4939 $202.0059
104+ $2.4108 $250.7232
139+ $2.1614 $300.4346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess