EN
  • EN
  • DE

STM32F103RCY6

Part No STM32F103RCY6
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708391-STM32F103RCY6
Series STM series
Popularity Low
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Automation & Process Control, Medical, Computers & Computer Peripherals, Communications & Networking, Industrial, Consumer Electronics, Security, Imaging, Video & Vision, HVAC
Ultra Librarian 3D Model Ultra Librarian STM32F103RCY6 CAD Model

Description

The STM32F103RCY6 is a high-performance ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency microcontroller from STMicroelectronics, which combines the high performance of the ARM Cortex-M3 CPU with an extensive range of peripheral functions and enhanced I/O capabilities.

Key Features

  • Core: ARM 32-bit Cortex-M3 CPU with Adaptive Real-Time Accelerator (ART Accelerator™) allowing 0-wait state execution from Flash memory, frequency up to 72 MHz, MPU, 150 DMIPS/1.25 DMIPS/MHz (Dhrystone 2.1).
  • Memory: 256 Kbytes of Flash memory and 48 Kbytes of SRAM.
  • Performance: A single-cycle multiplication and hardware division.
  • Clock, Reset and Supply Management: 2.0 to 3.6 V application supply and I/Os, POR, PDR, and programmable voltage detector (PVD), 4-to-16 MHz crystal oscillator, internal 8 MHz factory-trimmed RC, and 40 kHz low-power RC oscillators.
  • Low Power: Sleep, Stop, and Standby modes for energy efficiency.
  • Debug mode: Serial wire debug (SWD) & JTAG interfaces, Cortex-M3 Embedded Trace Macrocell™.
  • Up to 51 I/Os: All mappable on 16 external interrupt vectors and almost all 5 V-tolerant.

Connectivity

The STM32F103RCY6 is equipped with a range of connectivity options to support a variety of applications:

  • Three 12-bit, 1 µs A/D converters (up to 16 channels)
  • Two 12-bit D/A converters
  • Up to 11 timers, including 2 PWM timers for motor control
  • Up to 11 communication interfaces: up to 2 x I2C and SPI, 3 x USART, USB, and CAN

Applications

With its robust set of features, the STM32F103RCY6 is ideal for a variety of applications, including:

  • Industrial control systems
  • Motor drives
  • Medical and handheld equipment
  • PC peripherals, gaming, and GPS platforms
  • Applications requiring high-speed communication interfaces

Overall, the STM32F103RCY6 provides a balanced combination of performance, power consumption, and features that make it a versatile choice for a wide range of embedded applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.5650
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess