EN
  • EN
  • DE

STM32F100RCT7B

Part No STM32F100RCT7B
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 24MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F1
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32F100
Standard Package 960
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263033-STM32F100RCT7B
Ultra Librarian 3D Model Ultra Librarian STM32F100RCT7B CAD Model

Description

STM32F100RCT7B Microcontroller Overview

The STM32F100RCT7B is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between performance, power consumption, and cost. This device is part of the STM32F1 series, which is based on the ARM Cortex-M3 core, providing a robust platform for embedded applications in various domains such as industrial control, medical equipment, consumer electronics, and automotive systems.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 24 MHz.
  • Memory: 256 KB of flash memory and 32 KB of SRAM, allowing for efficient code and data storage.
  • I/Os: Up to 51 GPIOs, providing a wide range of peripheral connectivity options.
  • Communication Interfaces: Includes multiple communication interfaces such as I2C, SPI, USARTs, and CAN, facilitating easy integration into communication networks.
  • ADC: 12-bit, 1 μs Analog-to-Digital Converters (ADCs) with up to 16 channels, enabling precise measurement of analog signals.
  • Timers: Advanced control timers, general-purpose timers, and basic timers to support complex timing requirements.
  • Debugging: Integrated debug mode with Serial Wire Debug (SWD) and JTAG interfaces for simplified development and troubleshooting.
  • Supply Voltage: Operates within a supply voltage range of 2.0 to 3.6 V, suitable for low-power applications.
  • Temperature Range: Designed to operate over an industrial temperature range from -40°C to +85°C.

Advanced Peripherals and Functions

The STM32F100RCT7B is equipped with advanced peripherals such as motor control PWM, real-time clock, and a set of power-saving modes, making it an ideal choice for energy-sensitive applications. The microcontroller also features an extensive set of safety features, including a watchdog timer and a brown-out reset, ensuring reliable operation under adverse conditions.

Package and Quality

Available in a 64-pin LQFP package, the STM32F100RCT7B is designed for optimal space-saving on PCBs. It is also characterized by its robustness and quality, meeting the stringent requirements of the industrial market. STMicroelectronics provides comprehensive support for the STM32F100RCT7B, including development tools, software libraries, and a strong community, which contribute to a reduced development time and faster time-to-market for products using this microcontroller.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.1667 $54.1667
3+ $44.4445 $133.3335
4+ $43.0556 $172.2224
5+ $41.6667 $208.3335
7+ $40.2778 $281.9446
9+ $36.1111 $324.9999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess