EN
  • EN
  • DE

SY10E431JC

Part No SY10E431JC
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description 3-BIT DIFFERENTIAL FLIP-FLOP | IC FF D-TYPE TRPL 1BIT 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 3
Number of Bits per Element 1
Clock Frequency 1.4GHz
Trigger Type Positive Edge
Supply Voltage (V) -4.2V ~ -5.5V
Current - Quiescent (Iq) 132mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-LCC
Family Part Number 10E431
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262941-SY10E431JC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E431JC CAD Model

Description

The SY10E431JC from Microchip Technology is a versatile and high-performance logic gate designed to meet the demands of high-speed digital systems. This advanced component is part of Microchip's ECLinPS MAX™ family, which is renowned for its exceptional speed and reliability.

Key Features

  • Speed: The SY10E431JC boasts a propagation delay of typically 750ps, making it an excellent choice for applications requiring rapid signal processing.
  • Logic Type: It is a programmable logic gate that can be configured as AND/NAND, OR/NOR, or as a multiplexer, offering design flexibility.
  • Power Supply: This device operates with a 5V ±10% ECL power supply, ensuring compatibility with standard ECL operating voltages.
  • Temperature Range: The SY10E431JC is designed to perform reliably over an industrial temperature range of -40°C to +85°C.
  • Package: It comes in a 28-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mounting and provides good heat dissipation.

Applications

The SY10E431JC is ideal for high-speed digital applications such as:

  • Automated test equipment
  • High-speed data acquisition systems
  • Telecommunications
  • Computing systems
  • Signal processing

Performance and Quality

With its quick propagation delay and low power consumption, the SY10E431JC is engineered for efficiency and speed. Microchip Technology's commitment to quality ensures that this component meets the stringent requirements of the most demanding digital systems. The SY10E431JC is a testament to Microchip's dedication to providing high-performance integrated circuits that push the boundaries of speed and precision in electronic design.

For designers and engineers looking for a high-speed logic solution, the SY10E431JC from Microchip Technology offers a compelling mix of speed, flexibility, and reliability, making it an essential component for cutting-edge digital systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
NXP / Nexperia
Lowest to $0.2703
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,515 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess