EN
  • EN
  • DE

STM32F103VBH7

Part No STM32F103VBH7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
The number of I/O 80
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 20K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LFBGA
Supplier Device Package 100-LFBGA
Family Part Number STM32F103
Manufacturer Pack Quantity 184
MSL Level 3 (168 Hours)
Win Source Part Number 708401-STM32F103VBH7
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103VBH7 CAD Model

Description

STM32F103VBH7 Microcontroller

The STM32F103VBH7 is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics, designed to offer a balanced combination of computing power, reduced power consumption, and innovative peripherals. This microcontroller is part of the STM32F1 series, which is renowned for its robust architecture and the ability to perform in demanding applications.

With a maximum CPU frequency of 72 MHz, the STM32F103VBH7 provides ample processing capabilities for complex tasks, while its 128 KB of Flash memory and 20 KB of SRAM ensure sufficient space for storing code and running applications efficiently. This product is suitable for a wide range of applications, including industrial control systems, medical devices, and consumer electronics, thanks to its versatile feature set and connectivity options.

Key features of the STM32F103VBH7 include:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency.
  • Memory: 128 KB of Flash memory and 20 KB of SRAM.
  • Debugging: Embedded in-circuit debugging and programming via SWD (Serial Wire Debug) and JTAG interfaces.
  • Connectivity: A rich set of I/Os and peripherals, such as USART, SPI, I2C interfaces, as well as USB 2.0 full-speed interface with CAN support.
  • Analog: Multiple 12-bit ADCs, DAC channels, and general-purpose and advanced-control timers for versatile control applications.
  • Power efficiency: Features such as Sleep, Stop, and Standby modes for power-saving strategies.
  • Packages: Available in a 7x7 mm LQFP100 package, suitable for space-constrained applications.

The STM32F103VBH7 also supports an extensive set of power-saving modes, making it an excellent choice for battery-operated devices. Its robust peripheral set allows designers to integrate various functionalities without the need for additional components, reducing overall system cost and complexity.

STMicroelectronics provides comprehensive development tools and software libraries to support the STM32F103VBH7, ensuring a smooth development process from prototype to production. With its combination of performance, power efficiency, and integration, the STM32F103VBH7 is a reliable microcontroller solution for a broad spectrum of embedded applications.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8440 $51.3760
10+ $10.5387 $105.3870
15+ $10.2094 $153.1410
21+ $9.8800 $207.4800
27+ $9.5507 $257.8689
36+ $8.5627 $308.2572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,099 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess