EN
  • EN
  • DE

STM32F373VCH6

Part No STM32F373VCH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F3
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 72MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 84
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 1x12b, 3x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-UFBGA
Win Source Part Number 708453-STM32F373VCH6
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F373VC
Introduction Date June 18, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STM32F373VCH6 CAD Model

Description

The STM32F373VCH6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM32F3 series, designed with a 32-bit ARM Cortex-M4 CPU. This microcontroller is particularly known for its exceptional computational power and a rich set of peripherals, making it suitable for a wide range of applications including industrial control, medical equipment, and consumer electronics.

With a maximum CPU frequency of 72 MHz, the STM32F373VCH6 offers a balanced combination of performance and power efficiency. The device comes with 256 KB of Flash memory and 32 KB of SRAM, providing ample space for complex applications and software stacks. Additionally, it features a 4 KB of EEPROM, which is useful for storing non-volatile data.

The microcontroller includes a variety of peripherals, such as 12-bit ADCs, DACs, fast comparators, and operational amplifiers, which greatly expand its capabilities in signal processing and control applications. Its advanced control timer, 32-bit timers, and multiple 16-bit timers support sophisticated timing and control operations, essential for precise motor control and other time-sensitive tasks.

Connectivity options on the STM32F373VCH6 are robust, with support for I2C, SPI, and USART interfaces, enabling communication with a variety of external devices. The inclusion of a USB 2.0 Full-Speed interface with integrated PHY allows for easy connection to a computer or other USB host devices.

In terms of reliability and robustness, the STM32F373VCH6 operates across a wide temperature range from -40°C to +85°C and incorporates several safety features such as a Memory Protection Unit (MPU) that enhances the security of the application. It also includes a real-time clock, CRC calculation unit, and a true random number generator for additional functionality.

For development and prototyping, STMicroelectronics provides extensive support through software libraries, development kits, and the STM32Cube ecosystem, which includes a HAL (Hardware Abstraction Layer) to simplify the application development process.

Overall, the STM32F373VCH6 is a versatile and powerful microcontroller that offers an optimal solution for projects requiring advanced features, high performance, and low power consumption.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4970 $55.4910
7+ $15.1771 $106.2397
11+ $14.7028 $161.7308
15+ $14.2285 $213.4275
19+ $13.7542 $261.3298
25+ $12.3314 $308.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess