EN
  • EN
  • DE

SPC582B60E3MH00Y

Part No SPC582B60E3MH00Y
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58 2B-Line
Package Bulk
Product Status Active
Core Processor e200z2
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals DMA, POR, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 27x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-eTQFP (14x14)
Standard Package 540 pcs
REACH Status REACH Unaffected
Win Source Part Number 1211890-SPC582B60E3MH00Y
Ultra Librarian 3D Model Ultra Librarian SPC582B60E3MH00Y CAD Model

Description

Overview of SPC582B60E3MH00Y from STMicroelectronics

The SPC582B60E3MH00Y is a cutting-edge automotive microcontroller produced by STMicroelectronics, renowned for its robust performance and versatility in automotive applications. This product is part of the SPC58 32-bit MCU family, which is designed to meet the stringent requirements of the automotive industry, including compliance with the Automotive Safety Integrity Level (ASIL) standards.

Key Features

  • Advanced Core: The microcontroller is equipped with a dual-core Power Architecture with a 32-bit CPU, offering high-speed processing capabilities essential for real-time automotive functions.
  • Memory: It comes with an ample memory size, including embedded Flash memory, which is vital for complex automotive software applications.
  • Connectivity: The device supports a range of communication interfaces such as CAN, LIN, and FlexRay, ensuring seamless integration with other components in the vehicle's electronic system.
  • Security: Enhanced security features are integrated into the microcontroller to protect against unauthorized access and ensure data integrity, which is critical in today's connected vehicles.
  • Temperature Range: The SPC582B60E3MH00Y operates over a wide temperature range, making it suitable for various automotive environments.

Applications

The microcontroller's high-performance capabilities make it ideal for a range of automotive applications, including:

  • Engine control units (ECUs)
  • Transmission control units (TCUs)
  • Braking system control
  • Advanced driver-assistance systems (ADAS)
  • Body control modules

Why Choose the SPC582B60E3MH00Y?

The SPC582B60E3MH00Y stands out in the market due to its robust design tailored for the automotive sector. Its powerful dual-core architecture enables efficient handling of complex tasks, while the extensive memory support ensures ample space for advanced automotive software. The inclusion of multiple communication interfaces allows for flexible connectivity options, and the integrated security features provide peace of mind in an era of increasing cyber threats. With its ability to operate reliably across various temperatures, the SPC582B60E3MH00Y is an excellent choice for manufacturers looking to enhance the performance and safety of their automotive systems.

For developers and engineers in the automotive industry, the SPC582B60E3MH00Y offers a blend of performance, security, and reliability, making it an essential component in the development of modern vehicles.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess