EN
  • EN
  • DE

SPC56EL54L3CBFSR

Part No SPC56EL54L3CBFSR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP / e200z4d series Microcontroller IC 32-Bit Dual-Core 120MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Core Processor e200z4d
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 3V ~ 3.63V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC56
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263463-SPC56EL54L3CBFSR
Ultra Librarian 3D Model Ultra Librarian SPC56EL54L3CBFSR CAD Model

Description

STMicroelectronics SPC56EL54L3CBFSR Microcontroller

The SPC56EL54L3CBFSR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the rigorous demands of automotive applications. It is part of the SPC56EL series, which is renowned for its high performance, reliability, and a wide range of integrated features.

This 32-bit MCU is built on the Power Architecture® embedded category, which provides a robust foundation for complex and safety-critical automotive applications. The SPC56EL54L3CBFSR operates at a frequency of up to 120 MHz, delivering the computational power required for real-time processing in applications such as engine management, transmission control, and advanced driver assistance systems (ADAS).

With an advanced 90 nm technology H4A process, the SPC56EL54L3CBFSR ensures reduced power consumption and improved performance. It features a large 1.5 MB flash memory, 64 KB data flash for EEPROM emulation, and 96 KB of RAM, which allows for efficient storage and management of complex application code and data.

The microcontroller includes a comprehensive set of peripherals that enhance its functionality and ease of integration into automotive systems. These include multiple CAN interfaces, LIN interfaces, a flexible number of input/output pins, and multiple timers. The SPC56EL54L3CBFSR also supports advanced motor control functions, which are essential for electrification applications in modern vehicles.

Safety is a top priority in automotive applications, and the SPC56EL54L3CBFSR addresses this with its built-in safety features that meet the ISO 26262 standard for functional safety in road vehicles. These features include Error Correction Code (ECC) on both flash and RAM, a Memory Protection Unit (MPU), and a watchdog timer to ensure system integrity.

STMicroelectronics also provides extensive support for the SPC56EL54L3CBFSR, including development tools, software libraries, and reference designs. This support helps designers to reduce time-to-market and ensures that applications built with this MCU are robust, efficient, and reliable.

In summary, the SPC56EL54L3CBFSR from STMicroelectronics is a powerful and feature-rich microcontroller that is well-suited for advanced automotive applications. Its combination of performance, memory capabilities, safety features, and support infrastructure makes it an ideal choice for manufacturers looking to develop the next generation of automotive technology.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess