EN
  • EN
  • DE

STM32303E-EVAL

Part No STM32303E-EVAL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F3
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part STM32F303VE
Mounting Type Fixed
Contents Board(s)
Base Product Number STM32303
Other Names 497-15104
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1283987-STM32303E-EVAL
Ultra Librarian 3D Model Ultra Librarian STM32303E-EVAL CAD Model

Description

STM32303E-EVAL Evaluation Board from STMicroelectronics

The STM32303E-EVAL evaluation board is a comprehensive development platform designed by STMicroelectronics to showcase the capabilities and features of the STM32F303xE high-performance microcontrollers. This evaluation board is particularly suitable for developers working on motor control, digital power conversion, and other embedded applications that require a high level of processing power and a rich set of peripherals.

At the heart of the STM32303E-EVAL board is the STM32F303xE microcontroller, which is based on the high-performance ARM® Cortex®-M4 32-bit RISC core operating at a frequency of up to 72 MHz. It includes a floating-point unit (FPU) which supports all ARM single-precision data-processing instructions and data types. This makes it ideal for applications that require precise calculations and control, such as complex algorithms in motor control systems.

The evaluation board comes equipped with a range of embedded features to support a wide variety of applications and to facilitate user development. These features include a touch-sensing slider, an audio DAC with integrated class D speaker driver, a full range of motion and environmental sensors, and a color TFT LCD display which can be used to create user interfaces or display diagnostic information.

Connectivity is a key aspect of the STM32303E-EVAL, and it includes interfaces such as USB OTG HS/FS, Ethernet, CAN, and multiple serial communication interfaces. For developers looking to expand the board's capabilities further, it also includes an ST Zio connector which is compatible with the Arduino™ Uno V3 connectivity support and ST morpho extension pin headers for full access to all STM32 I/Os.

To aid in the development process, the STM32303E-EVAL is supported by a range of software tools including the STM32CubeF3 MCU Package, which provides the HAL library, a set of examples, and all the necessary drivers to jumpstart application development. Additionally, the board is compatible with a range of integrated development environments (IDEs), including IAR™, Keil®, and GCC-based IDEs.

Overall, the STM32303E-EVAL evaluation board is an excellent resource for engineers and developers looking to explore the features of the STM32F303xE microcontrollers and to rapidly develop and prototype advanced applications.

You May Also Be Interested in

Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess