Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Makeblock Co., LTD.
Package Bulk
Product Status Active
Platform Me
Type Sensor
Function Infrared (IR) Receiver
Contents Board(s)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 538566-13005
Ultra Librarian 3D Model Ultra Librarian 13005 CAD Model

Description

The 538566-13005 is a development board used for evaluating and expanding the capabilities of sensor applications.

  • Type: expansion board or daughter card
  • Compatibility: Me platform
  • Function: infrared (IR) receiver
  • Package: bulk
  • Standard Package: 1 piece
  • Manufacturer:Makeblock Co., LTD.
  • Availability: active
  • Usage: prototyping and testing sensor applications

You May Also Be Interested in

Adafruit Industries LLC
ADAFRUIT LSM6DS3TR-C 6-DOF ACCEL
Need more? Email Us
ECAD model for 4503
Seeed Technology Co., Ltd
GROVE LED STRING LIGHT / AIC1896 LED Driver Grove Board
Need more? Email Us
ECAD model for 104020005
Seeed Technology Co., Ltd
GROVE -RECORDER V2.0 / ISD1820PY, NS8002 Voice Record/Playback Audio Grove Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 107020007
Pi-Top
PI-TOPSPEAKER
Need more? Email Us
ECAD model for ACSPGY200000
Adafruit Industries LLC
STEMMA QT SCD-41 CO2 HUMID TEMP / SCD41 Carbon Dioxide (CO2), Humidity, Temperature Sensor Qwiic, STEMMA QT Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 5190
MikroElektronika
FLASH 5 CLICK
Need more? Email Us
ECAD model for MIKROE-3780
Seeed Technology Co., Ltd
GROVE MINI TRACK BALL / AN48841B/STM32F103C8T6 Microcontroller Grove Board 64MHz CPU
Need more? Email Us
ECAD model for 101020091
Seeed Technology Co., Ltd
GROVE - WATER ATOMIZATION V1.0 / ETA1617, NE555 Water Atomizer Grove Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 101020090
Rohm Semiconductor
SHIELD BOARD MULTI-SENSOR
Need more? Email Us
ECAD model for SENSORSHIELD-EVK-001

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention