Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F1
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Platform Embedded Pi
Utilized IC / Part STM32F103
Mounting Type Fixed
Contents Board(s)
Other Names 497-13894
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283992-STM3210B-ARD
Ultra Librarian 3D Model Ultra Librarian STM3210B-ARD CAD Model

Description

The STM3210B-ARD from STMicroelectronics is a comprehensive evaluation platform designed for the ARM Cortex-M3 core-based STM32 microcontroller, specifically tailored for use with Arduino-compatible shields. This innovative product combines the high-performance STM32 MCU with the flexibility of the Arduino ecosystem, enabling developers to leverage a wide range of existing shields for rapid prototyping and development.

Key Features

  • STM32F103ZG Microcontroller: At the heart of the STM3210B-ARD is the STM32F103ZG, a high-performance ARM Cortex-M3 processor that offers a 72 MHz operating frequency, a large set of peripherals, and 144-pin packaging for extensive IO support.
  • Arduino Uno V3 Connectivity: The board includes Arduino Uno V3 connectors which allow it to be easily expanded with a wide range of specialized shields for functions such as motor control, GPS, touch screen displays, and more.
  • Comprehensive Development Support: STMicroelectronics provides a full suite of software libraries and development tools, including the STM32CubeMX initialization code generator and the STM32CubeIDE integrated development environment.
  • On-board Debugger/Programmer: With an integrated ST-LINK/V2, developers can enjoy seamless debugging and programming without the need for additional hardware, simplifying the development process.

Applications

The STM3210B-ARD is an ideal choice for a wide range of applications, including industrial automation, robotics, home automation, and IoT devices. Its compatibility with Arduino shields makes it particularly suitable for hobbyists, educators, and professionals looking for a quick and easy prototyping solution.

Package Contents

Each STM3210B-ARD evaluation board package comes with the board itself, a quick start guide, and resources to help users begin development immediately. Additional materials, including datasheets, reference manuals, and application notes, are available online on the STMicroelectronics website.

Technical Documentation and Support

STMicroelectronics offers extensive technical documentation for the STM3210B-ARD, including hardware manuals, schematic diagrams, and application notes. Developers can also access a wide range of support through the ST community and technical support channels.

You May Also Be Interested in

Renesas Electronics America
EVALUATION KIT FOR RA6M5
Lowest to $108.3784
ECAD model for RTK7EKA6M5S00001BE
SpectraLinear Inc
ARDUINO PRO MINI 328 3.3V/8MHZ
Need more? Email Us
ECAD model for DEV-11114
Microchip Technology
ATSAM3N EVAL BRD / ATSAM3N AT91SAM3 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for ATSAM3N-EK
STMicroelectronics
STM32U5 DISCOVERY KIT FOR IOT
Need more? Email Us
ECAD model for B-U585I-IOT02A
STMicroelectronics
NUCLEO-64 STM32F411RE EVAL BRD
Lowest to $82.1053
ECAD model for NUCLEO-F411RE
NXP / Nexperia
EVAL KIT LPC55
Need more? Email Us
ECAD model for LPC55S06-EVK
Infineon Technologies
BOOT KIT XMC1300 EVAL BRD
Need more? Email Us
ECAD model for KITXMC13BOOT001TOBO1
STMicroelectronics
NUCLEO-144 STM32L496ZG EVAL BRD
Lowest to $45.5704
ECAD model for NUCLEO-L496ZG
NXP / Nexperia
TOWER SYSTEM K21 EVAL BRD
Need more? Email Us
ECAD model for TWR-K21F120M

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention