Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Tray
Status Active
Purpose Deserializer
Data Rate 3.92Gbps
Input Type LVDS
Output Type LVCMOS
Number of Inputs 5
Number of Outputs 35
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 049883-BU8255KVT-E2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU8255KVT-E2 CAD Model

Description

Overview

The BU8255KVT-E2 offers the same robust features as the BU8255KVT, with enhancements that make it suitable for high-demand applications. It is engineered for reliability and performance in challenging environments.

Features and Benefits

  • Enhanced reliability for demanding applications.
  • Wide operational range.
  • Low maintenance and high durability.
  • Optimized for performance and efficiency.

Applications

  • Automotive electronics.
  • Power management systems.
  • Telecommunication infrastructures.
  • Safety and surveillance equipment.

Additional Details

The BU8255KVT-E2’s design includes refined specifications that support advanced technologies, ensuring compatibility with cutting-edge innovations and systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SER DES 24BIT ULP 42-BGA
Lowest to $2.2661
ECAD model for FIN324CGFX
Intersil
IC VIDEO SERDES LONG 64TQFP / WSVGA 24-Bit Long-Reach Video SERDES 64-Pin TQFP T/R
Need more? Email Us
ECAD model for ISL34340INZ-T13
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIAL 48TSSOP
Lowest to $5.0986
ECAD model for FIN1215MTDX
Maxim Integrated
IC DESERIALIZER GMSL 64TQFP
Lowest to $29.3234
ECAD model for MAX9260GCB/V+
Texas Instruments
10-MHz To 66-MHz, 10:1 LVDS SERIALIZER/DESERIALIZER
Lowest to $9.3364
ECAD model for SN65LV1224BDBRG4
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIALIZER 40MLP
Lowest to $2.5010
ECAD model for FIN224ACMLX
Texas Instruments
IC 8CH DGTL-IN SERIALZR 28HTSSOP / LVDS Serializer 1Mbps 28-Pin HTSSOP EP T/R
Lowest to $8.1584
ECAD model for SN65HVS882PWPR
Maxim Integrated
LVDS Deserializer 1785Mbps Automotive 48-Pin TSSOP / IC DESERIALIZER PROG 48TSSOP
Need more? Email Us
ECAD model for MAX9210EUM+D
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIAL 48-TSSOP
Lowest to $1.3248
ECAD model for FIN1217MTDX

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2128 $54.5760
105+ $0.9951 $104.4855
160+ $0.9640 $154.2400
215+ $0.9329 $200.5735
280+ $0.9018 $252.5040
375+ $0.8086 $303.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 897 pieces
MOQ: 45 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention