Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Octal Squib Driver and Quad Sensor Interface ASIC
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number L9658
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 778224-L9658TR
Ultra Librarian 3D Model Ultra Librarian L9658TR CAD Model

Description

The L9658TR from STMicroelectronics is a highly-integrated automotive power IC designed to meet the rigorous demands of modern vehicle electronics. This robust component is engineered to provide reliable operation in the challenging automotive environment, making it an ideal choice for a wide range of applications such as engine control units, transmission controllers, and body control modules.

Key Features

  • High Integration: The L9658TR integrates multiple functions into a single chip, which helps to reduce the overall component count and save space on the PCB.
  • Wide Operating Voltage Range: With an operating voltage range that accommodates the fluctuations in automotive power systems, this IC ensures consistent performance and protection against voltage transients.
  • Thermal Protection: The device includes built-in thermal shutdown features to protect against overheating, enhancing the reliability and longevity of the IC.
  • Low Standby Current: The L9658TR is designed to consume minimal current in standby mode, which is critical for battery-powered applications.
  • Robust Design: It is designed to withstand the harsh conditions of the automotive environment, including exposure to extreme temperatures, vibrations, and electromagnetic interference.

Applications

The versatility of the L9658TR makes it suitable for a variety of automotive applications. It can be used in powertrain systems to control engine functions, in transmission modules to manage gear shifts, or in body electronics for functions such as lighting control or window regulation. Its reliability and integration capabilities make it a go-to choice for automotive designers looking to enhance system performance while maintaining stringent safety and quality standards.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that comply with the automotive industry's strict quality standards. The L9658TR is no exception and is manufactured to ensure high reliability and performance under the full range of operating conditions encountered in automotive applications.

Overall, the L9658TR power IC is a testament to STMicroelectronics' dedication to innovation and excellence in automotive electronics, providing designers with a compact, efficient, and reliable solution for their power management needs.

You May Also Be Interested in

Infineon Technologies
IC SPECIALIZED
Need more? Email Us
ECAD model for SLB9635TT12FW317XUMA1
Infineon Technologies
Lowest to $0.9521
ECAD model for SLB9635TT1.2FW
Texas Instruments
IC SOC PROCESSOR / Advanced Driver Assistance Systems 760-FCBGA (23x23)
Lowest to $84.7516
ECAD model for TDA2SXBTQABCRQ1
Analog Devices Inc.
DGTL ISOL 2500VRMS 2CH CAN 32BGA / Transceiver, Isolated 32-BGA (15x11.25)
Lowest to $8.1191
ECAD model for LTM2889CY-5#PBF
Freescale Semiconductor - NXP
IC TRANSCEIVER 44LQFP
Lowest to $4.7061
ECAD model for MC145572PBR2
Infineon Technologies
Need more? Email Us
ECAD model for TDA6190XA1
Texas Instruments
USB TYPE C PORT PROTECTOR / Overvoltage Protection Controller 16-DSBGA (1.69x1.69)
Lowest to $2.8728
ECAD model for TPD4S311YBFR
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
ECAD model for TDA8351
National Semiconductor (TI)
PC87334VJG-5
Need more? Email Us
ECAD model for PC87334VJG-5

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $565.0150 $565.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 769 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention