EN
  • EN
  • DE

STLINK-V3MODS

Part No STLINK-V3MODS
Manufacturer STMicroelectronics
Catalog In - Circuit Programmers, Emulators, and Debuggers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programmers, Emulators, and Debuggers
Mfr STMicroelectronics
Package Bulk
Type Debugger, Programmer (In-Circuit/In-System)
For Use With/Related Products STM32
Contents Board(s)
Base Product Number STLINK
Other Names 497-STLINK-V3MODS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283615-STLINK-V3MODS
Ultra Librarian 3D Model Ultra Librarian STLINK-V3MODS CAD Model

Description

STLINK-V3MODS: The Compact In-circuit Debugger and Programmer

The STLINK-V3MODS is a quick and easy-to-use in-circuit debugger and programmer for STM32 microcontrollers. Brought to you by STMicroelectronics, this compact module is designed to facilitate software development by enabling seamless communication with the target microcontroller through a variety of interfaces.

Key Features

  • Enhanced Performance: The STLINK-V3MODS provides higher performance than its predecessors with a more robust design. It allows for faster communication with the host system, which translates to quicker firmware uploads and debugging sessions.
  • Multiple Communication Interfaces: It supports JTAG, SWD, and SWV interfaces, offering versatility for a range of development needs. Whether you are programming or debugging, these interfaces provide reliable communication channels with your target system.
  • Flexible Voltage Range: This module operates with a wide range of target voltages (1.65V to 5.5V), making it suitable for various applications and ensuring compatibility with a broad spectrum of STM32 microcontrollers.
  • Compact Design: Its small form factor is ideal for use in tight spaces and for embedding into final products or development kits, without taking up unnecessary space.
  • Direct Firmware Upgrade: The STLINK-V3MODS supports direct firmware upgrades, ensuring that it can always be updated with the latest features and enhancements provided by STMicroelectronics.

Applications

Designed for a wide array of applications, the STLINK-V3MODS is the perfect tool for developers working on STM32 microcontrollers. It is particularly useful in the development of embedded systems, IoT devices, automotive applications, industrial controls, and consumer electronics where debugging and programming capabilities are essential.

Conclusion

The STLINK-V3MODS from STMicroelectronics is an indispensable tool for any professional working with STM32 microcontrollers. Its performance, combined with its compact size and versatility, makes it an excellent choice for both development and production phases of embedded system design. The module's ability to support a wide range of target voltages and interfaces ensures it can adapt to the evolving needs of complex electronic systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
PROGRAMMER MCU PICKIT5
Lowest to $157.8948
Seiko Epson Corporation
EVAL BOARD FOR S1C63
Need more? Email Us
STMicroelectronics
Need more? Email Us
Nuvoton Technology Corporation of America
NU-LINK NUMICRO ISP
Lowest to $53.8433
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6825 $59.3650
5+ $24.3548 $121.7740
7+ $23.5938 $165.1566
9+ $22.8327 $205.4943
12+ $22.0716 $264.8592
16+ $19.7883 $316.6128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess