EN
  • EN
  • DE

M25PE80-VMP66

Part No M25PE80-VMP66
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829061-M25PE80-VMP66
Ultra Librarian 3D Model Ultra Librarian M25PE80-VMP66 CAD Model

Description

STMicroelectronics M25PE80-VMP66

The M25PE80-VMP66 is a high-performance 8 Mbit, serial Flash memory device manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is designed to meet the rigorous demands of modern electronic applications, offering a reliable storage solution for a wide range of uses.

Key Features:

  • Memory Size: 8 Mbit of Flash memory, providing ample space for firmware storage, parameter settings, or small application code.
  • Serial Interface: Equipped with a high-speed SPI (Serial Peripheral Interface) bus, the M25PE80-VMP66 facilitates fast data transfer rates, which is critical for applications requiring quick read and write operations.
  • Performance: Offers fast read speeds of up to 50 MHz and efficient programming operations, enabling quick access to data and a more responsive user experience.
  • Supply Voltage Range: Operates within a supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with various logic levels.
  • Enhanced Security: Features a hardware write protection mechanism to safeguard your data against inadvertent changes, providing a secure storage environment.
  • Operating Temperature: Designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package: Available in an 8-contact MLP (Micro Leadframe Package) that is both space-efficient and ideal for PCB designs where space is at a premium.

Applications:

The versatility of the M25PE80-VMP66 makes it suitable for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Networking and Telecommunications Equipment
  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics

With its robust design, high-speed operation, and dependable storage capacity, the M25PE80-VMP66 from STMicroelectronics is an excellent choice for designers looking to integrate a non-volatile memory component into their next-generation electronic systems.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3860 $62.3700
105+ $1.1377 $119.4585
160+ $1.1019 $176.3040
220+ $1.0661 $234.5420
280+ $1.0314 $288.7920
375+ $0.9240 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess