Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F1
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part STM32
Mounting Type Fixed
Contents Board(s), Cable(s), LCD, Power Supply
Base Product Number STM3210
Other Names 497-6438,STM3210EEVAL
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8471.50.0150
Win Source Part Number 1283999-STM3210E-EVAL
Ultra Librarian 3D Model Ultra Librarian STM3210E-EVAL CAD Model

Description

The STM3210E-EVAL evaluation board from STMicroelectronics is designed to provide a comprehensive platform for the evaluation of the STM32F103ZET6 microcontroller. This high-performance board is packed with an array of features and peripherals that enable developers to fully explore the capabilities of the STM32F103ZET6, which is based on the ARM Cortex-M3 processor.

Key Features

  • Microcontroller: STM32F103ZET6 with 512 KB Flash memory and 64 KB RAM.
  • Connectivity: Includes USB, CAN, USART, and other communication interfaces for versatile connectivity options.
  • Display: Equipped with a 3.2” 240x320 pixel QVGA TFT color LCD for rich visual output.
  • Audio: Audio DAC with integrated class D speaker driver, along with an audio jack for headphones or external speakers.
  • Memory Expansion: Features an SD/MMC card slot for additional storage options.
  • On-board Debugging: Embedded ST-LINK/V2 for on-the-fly program debugging and programming.
  • Extension Connectors: Access to all the microcontroller's I/Os for easy expansion with custom or pre-designed boards.
  • Sensors: On-board features include a temperature sensor and a 3-axis accelerometer for motion-sensitive applications.

Development Support

The STM3210E-EVAL board is supported by a wide range of software development tools, including the STM32CubeMX for initializing the microcontroller and generating the corresponding initialization code. Additionally, there are extensive libraries and examples available from STMicroelectronics that cover a broad spectrum of applications.

Applications

This evaluation board is ideal for a variety of applications, such as industrial control, medical equipment, consumer electronics, and embedded systems development. Its rich set of features and peripherals make it a flexible and powerful platform for both prototyping and product testing.

Package Contents

The STM3210E-EVAL evaluation board package includes the board itself, a USB cable for power and communication, and comprehensive documentation to get started with development without delay.

You May Also Be Interested in

SparkFun Electronics
MICROMOD SAMD51 PROCESSORN
Need more? Email Us
ECAD model for DEV-16791
STMicroelectronics
STM32F439 EVAL BRD
Need more? Email Us
ECAD model for STM32439I-EVAL2
Microchip Technology
PICKIT SERIAL ANALYZER PIC16F886
Need more? Email Us
ECAD model for DV164122
SparkFun Electronics
TEENSY-LC KL2X EVAL BRD
Need more? Email Us
ECAD model for DEV-13305
Infineon Technologies
XMC7200 EVAL KIT
Need more? Email Us
ECAD model for KIT_XMC72_EVK
Raspberry Pi
RASPBERRY PI PICO RP2040
Need more? Email Us
ECAD model for SC0915
Texas Instruments
LAUNCHPAD MSP430FR6989 EVAL BRD
Need more? Email Us
ECAD model for MSP-EXP430FR6989
Pimoroni Ltd
TINY 2040
Need more? Email Us
ECAD model for PIM558
Infineon Technologies
BOOT KIT XMC1300 EVAL BRD
Need more? Email Us
ECAD model for KITXMC13BOOT001TOBO1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention