EN
  • EN
  • DE

STLC3080TR

Part No STLC3080TR
Manufacturer STMicroelectronics
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 44TQFP  /  Telecom IC Subscriber Line Interface Concept (SLIC) 44-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Function Subscriber Line Interface Concept (SLIC)
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 5.5mA
Power (Watts) 1.1 W
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 44-LQFP
Supplier Device Package 44-TQFP
Base Product Number STLC30
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 1260775-STLC3080TR
Ultra Librarian 3D Model Ultra Librarian STLC3080TR CAD Model

Description

The STLC3080TR is a cutting-edge integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of STMicroelectronics' extensive portfolio of electronic components that cater to a diverse range of applications, including automotive, industrial, and consumer electronics.

Key Features

  • High Performance: The STLC3080TR is built to deliver exceptional performance, ensuring efficient operation and reliability for the applications it is used in.
  • Low Power Consumption: Energy efficiency is at the core of this component, making it suitable for battery-powered devices where power conservation is critical.
  • Compact Footprint: The device comes in a small package, allowing for its use in space-constrained applications without compromising on functionality.
  • Robustness: Designed to withstand harsh conditions, the STLC3080TR is robust and can operate effectively across a wide range of temperatures and environmental conditions.

Applications

The versatility of the STLC3080TR makes it ideal for a variety of applications, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication infrastructure
  • Internet of Things (IoT) devices

Technical Specifications

With precise engineering, the STLC3080TR boasts technical specifications that meet the demands of modern electronic systems. It features advanced technology that ensures seamless integration with other components and systems.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STLC3080TR is no exception and is manufactured under stringent quality control processes. It is designed to meet the reliability expectations of the most demanding applications, ensuring long-term performance and customer satisfaction.

Environmental Considerations

The STLC3080TR is designed with environmental considerations in mind. It complies with various international standards for environmental safety and is RoHS compliant, ensuring minimal impact on the environment.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit STMicroelectronics' official website or contact their local sales representative.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
Others
Lowest to $18.3934
Infineon Technologies
Lowest to $5.6191
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Intersil
Lowest to $4.8140
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess