EN
  • EN
  • DE

L6221N

Part No L6221N
Manufacturer STMicroelectronics
Catalog Toggle Switches
Description QUAD DARLINGTON SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1194354-L6221N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6221N CAD Model

Description

The L6221N is a quintessential motor driver integrated circuit (IC) from STMicroelectronics, designed to cater to the needs of modern control applications. This IC is particularly engineered to drive inductive loads such as relays, solenoids, and stepper motors, making it an ideal choice for a wide range of automation and control systems.

Key Features

  • Output Current: The L6221N offers a substantial output current capacity, capable of delivering up to 1.5A per channel.
  • Operating Voltage Range: It operates efficiently over a wide voltage range from 12V to 48V, providing versatility for various application requirements.
  • Dual Full-Bridge Driver: The IC features a dual full-bridge driver configuration, allowing for precise control of two DC motors or one stepper motor.
  • Thermal Protection: With built-in thermal shutdown, the L6221N ensures protection against overheating, enhancing the reliability and lifespan of the IC.
  • Cross Conduction Protection: The device is equipped with cross conduction protection, preventing simultaneous high-side and low-side conduction that could lead to short circuits.

Applications

The versatility of the L6221N makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial automation systems
  • Office automation such as printers and scanners
  • Factory robotics and automated guided vehicles (AGVs)
  • Consumer electronics
  • Stepper motor control modules

Package and Quality

The L6221N comes in a robust Multiwatt package that ensures durability and ease of integration into various designs. STMicroelectronics adheres to strict quality standards, and the L6221N is no exception, providing reliable performance in demanding environments.

Conclusion

With its high current capability, broad voltage range, dual full-bridge configuration, and protective features, the L6221N from STMicroelectronics stands out as a high-performance motor driver IC suitable for a wide spectrum of applications. Its robust design and built-in protections make it a reliable choice for designers looking to implement efficient motor control solutions.

You May Also Be Interested in

Carling Technologies
SWITCH TOGGLE 4PDT 15A 125V
Need more? Email Us
C&K Components
SWITCH TOGGLE SPDT 7.5A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE DPDT 0.4VA 28V
Need more? Email Us
Honeywell
SWITCH TOGGLE SPST 20A 125V
Need more? Email Us
Apem Inc.
SWITCH TOGGLE 3PST 15A 250V
Need more? Email Us
NKK Switches
SWITCH TOGGLE DPDT 10A 125V
Need more? Email Us
Carling Technologies
SWITCH TOGGLE SP3T 15A 125V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess