EN
  • EN
  • DE

74ACT163MTR

Part No 74ACT163MTR
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description IC COUNTER 4-BIT SYNC 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Manufacturer STMicroelectronics
Series 74ACT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name 74ACT163
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908043-74ACT163MTR
Ultra Librarian 3D Model Ultra Librarian 74ACT163MTR CAD Model

Description

STMicroelectronics 74ACT163MTR Synchronous Presettable Binary Counter

The 74ACT163MTR from STMicroelectronics is a high-speed, synchronous, presettable binary counter that offers advanced performance in integrated circuit technology. Designed for use in counting applications, this device features a 4-bit binary counter with synchronous clear and preset capabilities. It is a part of the 74ACT series, which is known for its high-speed operation while maintaining the ability to interface with TTL-level logic devices.

This binary counter is capable of operating in two modes: count-up and clear. In count-up mode, the device counts up on each rising edge of the clock signal when the count enable inputs are in the active state. The clear function is synchronous, allowing the counter to be reset to zero on the clock pulse when the clear input is engaged. Additionally, the counter can be preset to any binary value across the four data input lines when the preset-enable input is activated.

Key features of the 74ACT163MTR include:

  • High-speed operation: The device is capable of handling fast clock input frequencies, making it suitable for high-performance counting applications.
  • Low power consumption: Despite its speed, the 74ACT163MTR maintains low power dissipation, which is ideal for energy-efficient designs.
  • Wide operating voltage range: It operates over a broad voltage range, accommodating various system requirements.
  • Output drive capability: The counter provides strong output drive capability, ensuring reliable operation even in heavy load conditions.
  • Edge-triggered counting: The counter advances on the rising edge of the clock signal, providing precise control over the counting sequence.

The 74ACT163MTR is available in a surface-mount package, making it suitable for use in compact and high-density electronic assemblies. Its robust design and versatility make it an excellent choice for applications such as process control systems, digital timers, frequency dividers, and other digital logic systems where precise and reliable counting is required.

STMicroelectronics' commitment to quality ensures that the 74ACT163MTR meets the stringent requirements of modern electronic systems, providing designers with a reliable and efficient solution for their counting needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess