EN
  • EN
  • DE

STLC2690WTR

Part No STLC2690WTR
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BT/VHF 61WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth, VHF
Protocol Bluetooth v3.0, FM Radio
Modulation 8DPSK, DQPSK, GFSK
Frequency 65.9MHz to 108MHz, 2.4GHz
Data Rate (Max) 3Mbps
Power - Output 10dBm
Sensitivity -91dBm
Serial Interfaces I2C, JTAG, SPI, UART
GPIO 22
Supply Voltage - Operating 1.65 V to 1.95 V
Current - Receiving 15mA
Current - Transmitting 21mA
Temperature Range - Operating -40°C to 85°C
Dimension 61-UFBGA, WLCSP
Win Source Part Number 047356-STLC2690WTR
Family Name STLC2690
Introduction Date January 16, 2008
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian STLC2690WTR CAD Model

Description

Introducing the STLC2690WTR Bluetooth and FM Radio Chip

The STLC2690WTR is a cutting-edge integrated circuit designed by STMicroelectronics, one of the leaders in the semiconductor industry. This product is specifically engineered to cater to the growing demand for wireless connectivity and multimedia capabilities in a wide range of consumer electronics. The STLC2690WTR combines Bluetooth technology with an FM radio receiver and transmitter, offering a comprehensive solution for wireless communication and entertainment.

Key Features:

  • Bluetooth 2.1 + EDR Support: The chip is compliant with the Bluetooth 2.1 + Enhanced Data Rate (EDR) specification, enabling high-speed data transfer and efficient power consumption, which are crucial for modern Bluetooth-enabled devices.
  • Integrated FM Radio: It features an integrated FM radio receiver and transmitter, allowing devices to not only play radio content but also broadcast audio content over FM frequencies.
  • Low Power Consumption: Designed with power efficiency in mind, the STLC2690WTR is ideal for battery-operated devices, helping to extend their operational lifespan.
  • Compact Form Factor: The chip comes in a small package, making it suitable for space-constrained applications such as mobile phones, personal digital assistants (PDAs), and portable media players.

Applications:

The versatility of the STLC2690WTR makes it an excellent choice for a variety of applications. It's particularly well-suited for:

  • Smartphones and Tablets
  • Wireless Headsets and Earbuds
  • Portable Media Players
  • Car Audio Systems
  • Personal Navigation Devices

Technical Specifications:

The STLC2690WTR operates within the 2.4 GHz ISM band, ensuring compatibility with other wireless devices in the same frequency range. It also supports various Bluetooth profiles, including A2DP for audio streaming, HFP for hands-free calling, and AVRCP for remote control of multimedia playback.

As an innovative product from STMicroelectronics, the STLC2690WTR represents a blend of performance, efficiency, and functionality, making it an ideal choice for manufacturers looking to incorporate wireless capabilities into their products without compromising on space or power consumption.

With its robust feature set and reliable performance, the STLC2690WTR is set to be a cornerstone in the next generation of wireless consumer electronics.

You May Also Be Interested in

STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3481 $58.7025
60+ $1.9265 $115.5900
93+ $1.8665 $173.5845
128+ $1.8064 $231.2192
166+ $1.7464 $289.9024
222+ $1.5662 $347.6964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess