EN
  • EN
  • DE

STLC2500CTR

Part No STLC2500CTR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 346191-STLC2500CTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STLC2500CTR CAD Model

Description

STLC2500CTR Bluetooth Chip from STMicroelectronics

The STLC2500CTR is a highly integrated Bluetooth chip designed by STMicroelectronics, a leader in the semiconductor industry. This compact and efficient chip is part of ST's extensive range of wireless communication solutions, tailored for low-power and high-performance applications.

With its advanced Bluetooth 2.1 + EDR (Enhanced Data Rate) capabilities, the STLC2500CTR offers an optimal combination of power consumption and data transfer speed, making it an ideal choice for a wide range of wireless communication tasks. Its enhanced data rate capability allows for faster data transmission up to 3 Mbps, which is particularly beneficial for applications requiring high-speed data exchange, such as audio streaming or file transfers.

The STLC2500CTR chip is designed with an eye on ease of integration. It features a compact QFN (Quad-Flat No-leads) package, which not only saves precious board space but also simplifies the design-in process for engineers. This makes it a versatile component for integrating Bluetooth functionality into various products, from portable devices to complex industrial equipment.

Furthermore, the chip boasts a low-power consumption profile, which is crucial for battery-operated devices where energy efficiency is a key concern. The STLC2500CTR also supports multiple Bluetooth profiles, ensuring compatibility with a range of Bluetooth-enabled devices and providing a flexible platform for developers to build upon.

Security is another important aspect that STMicroelectronics has addressed with the STLC2500CTR. It incorporates secure simple pairing and encryption features, providing a robust level of security that is necessary for maintaining the integrity and privacy of wireless communications.

In summary, the STLC2500CTR from STMicroelectronics is a powerful and versatile Bluetooth chip that offers a perfect blend of speed, power efficiency, and ease of use. Whether it's for consumer electronics, automotive applications, or industrial automation, this chip stands out as a reliable and secure choice for adding Bluetooth connectivity to a wide array of products.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1515 $63.3325
125+ $0.9448 $118.1000
190+ $0.9148 $173.8120
265+ $0.8859 $234.7635
340+ $0.8559 $291.0060
455+ $0.7681 $349.4855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess