Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Collector Emitter Breakdown Voltage 70 V
Collector Emitter Saturation Voltage 200 mV
Collector Emitter Voltage (VCEO) 70 V
Current Transfer Ratio 400 %
Fall Time 18 µs
Forward Current 50 mA
Forward Voltage 1.4 V
Input Current 20 mA
Isolation Voltage 5 kV
Lead Pitch 2.54 mm
Max Collector Current 20 mA
Max Input Current 50 mA
Maximum Operating Temperature 100 °C
Max Power Dissipation 200 mW
Min Operating Temperature -30 °C
Mount Surface Mount
Number of Channels 1
Number of Elements 1
Number of Pins 4
Output Voltage 70 V
Packaging Tape and Reel
Power Dissipation 200 mW
Radiation Hardening No
Reverse Breakdown Voltage 6 V
Rise Time 18 µs
RoHS Compliant
Row Spacing 10 mm
Width 6.5 mm
Win Source Part Number 967682-PC123X5YIP0F
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC123X5YIP0F CAD Model

Description

The PC123X5YIP0F is a single-channel optocoupler from Sharp Microelectronics, with a reverse breakdown voltage of 6V and an isolation voltage of 5kV.

  • Manufacturer: Sharp Microelectronics
  • Channel Count: Single-channel
  • Reverse Breakdown Voltage: 6V
  • Isolation Voltage: 5kV
  • Current Transfer Ratio: 400%
  • Output Voltage: 70V
  • Forward Voltage: 1.4V
  • Forward Current: 50mA
  • Mounting Type: Surface Mount
  • Row Spacing: 10mm
  • Lead Pitch: 2.54mm
  • RoHS Compliant: Yes
  • Maximum Power Dissipation: 200mW
  • Rise and Fall Time: 18μs
  • Applications: Power supplies, industrial control, and communication systems.

You May Also Be Interested in

Nexperia USA Inc.
Need more? Email Us
ECAD model for PMEG2010EA/S711X
Broadcom Limited
Need more? Email Us
ECAD model for QFET-3028-TR1
Protek Devices
Need more? Email Us
ECAD model for PSOT05ULC-LF-T7
NXP / Nexperia
P1023 480/320/667 Sp St We Pbfr
Lowest to $36.5585
ECAD model for P1023SSE5CFB
Qualcomm
Need more? Email Us
ECAD model for PM6610-2A
Wuxi
Lowest to $0.2092
ECAD model for PN8034NSC-T1
Wuxi
Lowest to $0.3415
ECAD model for PN8024RNSC-T1B
TE Connectivity
Socket with PCB Terminal 1-Pole 3.5mm 5-Pin Polyamide Through Hole
Need more? Email Us
ECAD model for RT78601
Richtek USA Inc.
Lowest to $0.1981
ECAD model for RT9063-15GVN

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2364 $50.8260
520+ $0.1940 $100.8800
800+ $0.1879 $150.3200
1,100+ $0.1819 $200.0900
1,425+ $0.1758 $250.5150
1,905+ $0.1576 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention