EN
  • EN
  • DE

SPLS21D1400CLXXA

Part No SPLS21D1400CLXXA
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 338776-SPLS21D1400CLXXA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPLS21D1400CLXXA CAD Model

Description

The SPLS21D1400CLXXA is a high-power LED manufactured by Samsung. It belongs to Samsung's LED product line, designed for various lighting applications. This particular LED is known for its high luminous flux and energy efficiency, making it suitable for use in indoor and outdoor lighting solutions. Its robust design ensures a long lifespan and consistent performance even in demanding operating conditions.

Applications

  • Street Lighting: Used in streetlights to provide efficient and reliable illumination for roadways and public areas.
  • High Bay Lighting: Employed in industrial and commercial high bay lighting fixtures for warehouses, factories, and gymnasiums.
  • Flood Lighting: Integrated into floodlights for illuminating large areas such as parking lots, stadiums, and building facades.
  • Horticultural Lighting: Utilized in grow lights to promote plant growth in indoor farming and greenhouse environments.
  • Architectural Lighting: Incorporated into architectural lighting designs to highlight building features and create aesthetic effects.

Features

  • High Luminous Flux: Delivers a high amount of light output for efficient illumination.
  • Energy Efficient: Converts a large portion of electrical energy into light, reducing power consumption.
  • Long Lifespan: Designed for a long operational life, minimizing maintenance and replacement costs.
  • Wide Viewing Angle: Provides broad light distribution for uniform illumination.
  • Robust Design: Withstands harsh environmental conditions, including temperature variations and humidity.
  • Compact Size: Allows for easy integration into various lighting fixtures.

Benefits

  • Reduced Energy Costs: High energy efficiency leads to lower electricity bills.
  • Lower Maintenance Costs: Long lifespan reduces the frequency of replacements and maintenance.
  • Improved Visibility: High luminous flux provides bright and clear illumination.
  • Enhanced Safety: Uniform light distribution minimizes shadows and improves visibility, enhancing safety in public areas.
  • Sustainable Lighting: Energy-efficient design contributes to reducing carbon footprint.
  • Versatile Applications: Suitable for a wide range of lighting applications, providing flexibility in design and implementation.

Additional Details

The SPLS21D1400CLXXA LED is typically available in various color temperatures, allowing for customization of the light output to suit specific application requirements. It is essential to manage the heat generated by the LED through proper heat sinking to ensure optimal performance and lifespan. Detailed specifications, including forward voltage, current requirements, and thermal resistance, are available in the product datasheet. This LED adheres to industry standards for safety and performance, ensuring reliable operation and compliance with regulatory requirements.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.9794

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess