EN
  • EN
  • DE

STLA02PUR

Part No STLA02PUR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 20MA 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 18V
Output Voltage 27V
Channel Output Current 20mA
Frequency 2MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DFN-EP (2x2)
Win Source Part Number 038128-STLA02PUR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STLA02PUR CAD Model

Description

STLA02PUR Step-Down Converter by STMicroelectronics

The STLA02PUR is a highly efficient, monolithic synchronous step-down converter, designed and produced by STMicroelectronics. This advanced power solution is engineered to meet the rigorous demands of compact, low-voltage, and energy-sensitive applications. With its wide input voltage range and ability to provide a stable output, the STLA02PUR is an ideal choice for portable devices, IoT, and embedded systems.

Key Features

  • High Efficiency: The STLA02PUR offers an outstanding efficiency rate, which is crucial for battery-powered devices, ensuring longer operation time between charges.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8 V to VIN, making the device highly versatile for different design requirements.
  • Wide Input Voltage Range: The device can operate with an input voltage range from 2.5 V to 5.5 V, compatible with a variety of power sources.
  • Low RDS(on) MOSFETs: Integrated low RDS(on) MOSFETs contribute to the high efficiency, reducing power loss due to conduction.
  • Power Save Mode: The STLA02PUR includes a power save mode for improved efficiency at light loads, which is essential for extending battery life in portable applications.
  • Thermal Protection: It features thermal shutdown protection, safeguarding the device and the system from damage due to overheating.

Applications

The STLA02PUR is designed to be a flexible power solution for a wide array of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless peripherals and IoT devices
  • Embedded systems
  • Power management for DSPs, MCUs, and FPGAs

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the STLA02PUR is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability in even the most challenging environments.

For detailed specifications, application notes, and further information, customers are encouraged to visit the STMicroelectronics website or contact their support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6640 $51.2960
34+ $3.0064 $102.2176
52+ $2.9124 $151.4448
71+ $2.8185 $200.1135
92+ $2.7245 $250.6540
123+ $2.4427 $300.4521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess