EN
  • EN
  • DE

STL23NS3LLH7

Part No STL23NS3LLH7
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Embedded Schottky diode | MOSFET N-CH 30V 92A PWRFLAT8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 92A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 3.7mOhm at 11.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 2.3V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 13.7nC at 4.5V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 2100pF at 15V
Power Dissipation (Maximum) 2.9W, 50W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package PowerFlat (3.3x3.3)
Manufacturer Package 8-PowerVDFN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261321-STL23NS3LLH7
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL23NS3LLH7 CAD Model

Description

The STL23NS3LLH7 is a state-of-the-art N-channel Power MOSFET from STMicroelectronics, designed with advanced STripFET™ VII DeepGATE™ technology. This innovative product is tailored for high-efficiency power conversion applications and is characterized by its low on-state resistance and minimal gate charge, making it an ideal choice for a wide range of high-performance solutions.

Key Features

  • Low Threshold Drive: The STL23NS3LLH7 operates at a low gate threshold voltage, which allows for direct drive from microcontrollers and other logic-level devices, enhancing its versatility in various applications.
  • High Switching Efficiency: With its advanced technology, this MOSFET provides high-speed switching, which contributes to reduced switching losses and improved overall efficiency.
  • Low On-Resistance (R<sub>DS(on)): The device boasts an exceptionally low on-resistance, which minimizes conduction losses and improves thermal performance, ensuring reliability even under high current conditions.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, guaranteeing robust performance and long-term reliability under stressful conditions.

Applications

The STL23NS3LLH7 is well-suited for a broad spectrum of applications, including but not limited to:

  • Switching regulators
  • DC/DC converters
  • Motor control circuits
  • Power management systems
  • Automotive applications

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability and quality. The STL23NS3LLH7 complies with the stringent RoHS and REACH regulations, ensuring that it is free from harmful substances and is suitable for use in environmentally sensitive applications. Additionally, it is produced in facilities that are ISO 9001 and ISO 14001 certified, reflecting the company's dedication to quality management and environmental responsibility.

Whether you're developing power supplies, battery management systems, or high-efficiency converters, the STL23NS3LLH7 from STMicroelectronics offers the performance, reliability, and innovation to meet your needs.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5174 $59.5010
275+ $0.4246 $116.7650
425+ $0.4113 $174.8025
585+ $0.3980 $232.8300
755+ $0.3848 $290.5240
1,005+ $0.3449 $346.6245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess