EN
  • EN
  • DE

STK60516D5TQPG

Part No STK60516D5TQPG
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097011-STK60516D5TQPG
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STK60516D5TQPG CAD Model

Description

The STK60516D5TQPG is a cutting-edge semiconductor product from STMicroelectronics, a global leader in electronics and semiconductor manufacturing. This product is designed for high-performance applications where efficiency, reliability, and precision are critical. It is a testament to STMicroelectronics' commitment to providing innovative solutions that meet the evolving needs of the technology sector.

Key Features

  • High Integration: The STK60516D5TQPG integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Advanced Technology: Manufactured with the latest semiconductor technology, it ensures high-speed operation and low power consumption.
  • Durable Construction: Built to withstand harsh environments, the product offers a robust solution for industrial and automotive applications.
  • Energy Efficient: With features that minimize power usage, it is ideal for battery-powered devices and energy-sensitive applications.

Applications

The versatility of the STK60516D5TQPG makes it suitable for a wide range of applications, including:

  • Complex digital systems
  • High-speed data processing
  • Automotive electronics
  • Industrial control systems
  • Communication infrastructure

Product Specifications

The STK60516D5TQPG boasts impressive specifications that underscore its performance capabilities:

Parameter Value
Package Type TQFP
Operating Temperature -40°C to +85°C
Supply Voltage Specified by manufacturer

For detailed technical specifications, please refer to the official STMicroelectronics datasheet for the STK60516D5TQPG.

Quality and Reliability

STMicroelectronics ensures that each STK60516D5TQPG unit is subjected to rigorous testing and quality control measures. Customers can trust in the reliability and longevity of this product for their critical applications.

Ordering Information

To order or inquire about the STK60516D5TQPG, please contact STMicroelectronics or an authorized distributor. Ensure to reference the complete product code for accurate processing of your request.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Linear Technology
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess