EN
  • EN
  • DE

MAX4690CPE

Part No MAX4690CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 1.25Ω, Dual SPST, CMOS Analog Switches | IC SWITCH DUAL SPST 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
On-State Resistance (Maximum) 1.25Ohm
Channel-to-Channel Matching (ΔRon) 90mOhm
Supply Voltage , Single (V+) 4.5V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 275ns, 175ns
Charge Injection 550pC
Channel Capacitance (CS(off), CD(off)) 115pF, 115pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -65dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX4690
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213917-MAX4690CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4690CPE CAD Model

Description

Maxim Integrated MAX4690CPE Analog Switch

The Maxim Integrated MAX4690CPE is a precision, quad, single-pole/single-throw (SPST) analog switch that offers high-performance capabilities in integrated circuit form. This switch is designed to operate with a single +5V to +30V supply or dual ±4.5V to ±20V supplies, providing designers with a flexible range of power options to suit a variety of applications.

With its low on-resistance (RON) of 100Ω max, the MAX4690CPE ensures minimal signal distortion and attenuation, making it an excellent choice for applications requiring high signal integrity. The RON matching between channels is within 5Ω, and the RON flatness is 6Ω max over the specified signal range, which guarantees consistent performance across all switch channels.

One of the standout features of the MAX4690CPE is its ESD protection, which exceeds 2000V per Method 3015.7. This level of protection helps to safeguard the device against the damaging effects of electrostatic discharge, enhancing its reliability and longevity in sensitive electronic systems.

The MAX4690CPE also boasts a low leakage current of 2nA max at +25°C, which is critical in low-power applications. This low leakage helps maintain the fidelity of the signal being switched, ensuring that power consumption is kept to a minimum. The device's fast switching speeds (tON of 175ns and tOFF of 145ns) make it suitable for applications where rapid signal switching is required.

The MAX4690CPE comes in a 16-pin plastic DIP (PDIP) package, which is widely used and easily integrated into various circuit designs. Its operational temperature range extends from 0°C to +70°C, accommodating most commercial and industrial environments.

Ideal for applications such as audio and video routing, data acquisition systems, and communication systems, the Maxim Integrated MAX4690CPE analog switch represents a blend of high performance, reliability, and versatility, making it a valuable component in any designer's toolkit.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess