Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type MOSFET
Configuration 3 Phase Inverter
Current 2 A
Voltage 500 V
Voltage - Isolation 1000Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (0.573", 14.50mm)
Base Product Number STIPN2
Other Names -1138-STIPN2M50T-HL,497-17027,497-STIPN2M50T-HL,497-17027
Standard Package 17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1279080-STIPN2M50T-HL
Ultra Librarian 3D Model Ultra Librarian STIPN2M50T-HL CAD Model

Description

STIPN2M50T-HL - High-Efficiency Power MOSFET by STMicroelectronics

The STIPN2M50T-HL is a state-of-the-art power MOSFET presented by STMicroelectronics, designed to meet the rigorous demands of today's high-performance power conversion applications. This device is part of ST's MDmesh™ M5 series, which is renowned for its exceptional efficiency, especially in hard-switching conditions. The STIPN2M50T-HL is optimized for a wide range of applications, including switch-mode power supplies (SMPS), lighting solutions, DC-DC converters, and high-efficiency energy management systems.

This advanced MOSFET features a breakdown voltage of 500V, which makes it suitable for high-voltage operations. It is built using ST's innovative MDmesh™ technology that combines a vertical structure with a strip layout, resulting in reduced on-resistance and minimal gate charge. These characteristics lead to lower conduction and switching losses, enhancing the overall efficiency of the power system in which it is deployed.

The STIPN2M50T-HL is encapsulated in a highly reliable package, the H2PAK-6L, which offers excellent thermal performance and is designed for use in challenging environments. The package's robust design ensures that the MOSFET can handle high current and power levels without compromising its operational integrity or lifespan.

Key specifications of the STIPN2M50T-HL include a max continuous drain current (ID) of 13 A, and a low gate threshold voltage, which allows for easy drive and fast switching performance. Its low on-resistance (Rds(on)) further contributes to its high efficiency, reducing power losses and heat generation during operation.

STMicroelectronics has equipped the STIPN2M50T-HL with built-in protection features such as avalanche ruggedness and 100% avalanche tested guarantees, ensuring reliable performance under extreme conditions. This MOSFET is also RoHS compliant and designed with the consideration for environmental standards, making it a suitable choice for eco-conscious applications.

In summary, the STIPN2M50T-HL power MOSFET from STMicroelectronics is a high-performance solution for designers looking to optimize their power management systems with a focus on efficiency, reliability, and environmental sustainability.

You May Also Be Interested in

Fairchild/ON Semiconductor
IGBT IPM 600V 15A 20-PWRDIP MOD
Need more? Email Us
ECAD model for FNA51560TD3
Fairchild/ON Semiconductor
MOSFET IPM 600V 1.7A 23-PWRDIP
Need more? Email Us
ECAD model for FSB50260SF
ON Semiconductor
Smart Power Module (SPM) | MODULE SPM 60V 2.6A SPM5D
Lowest to $2.6720
ECAD model for FSB52006S
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-BA
Lowest to $16.2163
ECAD model for FSBS15CH60
Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
ECAD model for FSBF15CH60BT
ON Semiconductor
IPM IGBT 600V 5A 26-Pin SPM26-AAA Tube / Smart Power Module | MOD SPM 600V 5A SPM26-AA
Lowest to $9.4135
ECAD model for FNB40560
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $35.9896
ECAD model for FPDB40PH60B
Alpha & Omega Semiconductor Inc.
High-Current, High-Performance DrMOS Power Module / Versatile synchronous buck power stage feature state-of-the-art technology | MOD SYNC BUCK POWER STAGE 30A 25
Lowest to $1.1306
ECAD model for AOZ5049QI
Infineon Technologies
20kHz Through Hole Motor Drivers, Controllers RoHS
Lowest to $13.2672
ECAD model for IKCM30F60GD

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention