Products specifications Report Issue?

Access Time 500 ns
Mounting SMD (SMT)
Case / Package PDIP
Interface SPI
Max Frequency 1 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Memory Size 128 B
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
RoHS Non-Compliant
Win Source Part Number 1051237-CAT64LC10PI
Categories EEPROM
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT64LC10PI CAD Model

Description

ON Semiconductor CAT64LC10PI Product Overview

The CAT64LC10PI is a high-performance, precision integrated circuit from ON Semiconductor, a leading provider of semiconductor solutions. This product is designed to offer a blend of power efficiency, reliability, and versatility, making it ideal for a wide range of applications in various industries, including automotive, telecommunications, computing, and consumer electronics.

Key Features

  • High Precision: The CAT64LC10PI boasts precision voltage reference, ensuring stable and accurate performance in critical applications.
  • Low Power Consumption: It is engineered for low power operation, which helps extend battery life in portable devices and reduces power costs in stationary applications.
  • Wide Operating Temperature Range: This device is capable of operating over a broad temperature spectrum, making it suitable for harsh environments.
  • Robust Packaging: The component is provided in a sturdy package that ensures protection against physical and environmental stress, enhancing its durability and lifespan.

Applications

The CAT64LC10PI is versatile enough to be used in a variety of applications. Some common uses include:

  • Power supply control in automotive systems
  • Voltage and current reference for telecommunications equipment
  • Energy management systems in computing infrastructure
  • Precision calibration in sensors and instrumentation

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the CAT64LC10PI is no exception. The device undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals. Users can trust in the reliability and performance of this component for their critical design needs.

Technical Support and Resources

ON Semiconductor provides comprehensive technical support for the CAT64LC10PI, including detailed datasheets, application notes, and design tools. Customers can access a wealth of resources to aid in the implementation of this component into their projects, ensuring a smooth integration and optimal performance.

In summary, the CAT64LC10PI from ON Semiconductor is a testament to the company's dedication to delivering high-quality, reliable, and efficient semiconductor products. Its precision, power efficiency, and robustness make it an excellent choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Need more? Email Us
ECAD model for IS93C56A-2GRLI-TR
STMicroelectronics
Need more? Email Us
ECAD model for ST25164M1TR
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ECAD model for NM93CS06M
Toshiba Semiconductor and Storage
Lowest to $0.5485
ECAD model for TC9WMC1FK
Microchip Technology
EEPROM Parallel 4M-bit 512K x 8 5V 32-Pin FPAK
Need more? Email Us
ECAD model for AT28C040-20FM/883
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6TSOC / EEPROM Memory IC 1Kb (256 x 4) 1-Wire® 2 µs 6-TSOC
Lowest to $2.0928
ECAD model for DS28E07P+
Microchip Technology
IC EEPROM 2KBIT SPI SOT23-6 / EEPROM Memory IC 2Kb (256 x 8) SPI 10 MHz SOT-23-6
Lowest to $56.4747
ECAD model for 25AA02E64T-I/OT
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DIP / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-PDIP
Lowest to $5.4367
ECAD model for 25LC1024-E/P
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.5126
ECAD model for NV24C128MUW3VTBG

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention