EN
  • EN
  • DE

STI7710ZUD

Part No STI7710ZUD
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Single-chip, low-cost high definition set-top box decoder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028601-STI7710ZUD
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STI7710ZUD CAD Model

Description

The STI7710ZUD is a cutting-edge, high-definition set-top box decoder from STMicroelectronics, designed to provide an immersive viewing experience for digital television audiences. This powerful decoder is built to support the latest video standards and offers a range of features that make it an ideal choice for next-generation home entertainment systems.

Key Features

  • High Definition Support: The STI7710ZUD is capable of decoding high-definition video streams, offering viewers crystal-clear images and vibrant colors that enhance the overall viewing experience.
  • Advanced Video Decoding: With support for video decoding standards such as H.264, MPEG-2, and VC-1, this decoder ensures compatibility with a wide array of content from different sources.
  • Audio Excellence: Accompanying its video capabilities, the STI7710ZUD also supports advanced audio codecs, including Dolby Digital, AAC, and HE-AAC, delivering a rich, high-fidelity auditory experience.
  • Connectivity Options: A variety of connectivity options are available, including HDMI output for seamless integration with modern televisions and home theater systems.
  • Powerful Processing: At its core, the STI7710ZUD boasts a robust CPU that ensures smooth and responsive navigation through menus and interactive services.
  • Secure Content Management: The decoder is equipped with robust security features to protect content providers' interests and ensure compliance with digital rights management standards.

Applications

The STI7710ZUD is ideally suited for a variety of applications, including:

  • Digital Satellite, Cable, and Terrestrial Set-Top Boxes
  • Personal Video Recorders (PVRs)
  • Home Media Centers
  • IPTV Receivers

Conclusion

STMicroelectronics' STI7710ZUD set-top box decoder embodies a blend of performance, versatility, and security, making it a top choice for manufacturers looking to deliver high-quality digital TV solutions. Its comprehensive feature set ensures that viewers can enjoy the latest in entertainment technology, with the assurance of compatibility and content protection.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess