EN
  • EN
  • DE

STI7101AWD

Part No STI7101AWD
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Low-cost HDTV set-top box decoder for H.264
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004217-STI7101AWD
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STI7101AWD CAD Model

Description

The STI7101AWD from STMicroelectronics is a high-performance, integrated HDTV processor and decoder chip designed to meet the demands of the evolving digital television market. This advanced system-on-chip (SoC) solution is engineered to provide a rich multimedia experience with exceptional visual and audio quality.

Key Features

  • High Definition Video: Supports H.264, VC-1, MPEG2, and AVS decoding, enabling it to deliver stunning high-definition video up to 1080p resolution.
  • Powerful Processing: Equipped with a high-performance CPU and GPU, the STI7101AWD can handle complex user interfaces and applications, ensuring a smooth user experience.
  • Advanced Connectivity: Includes a range of interfaces such as HDMI, USB, Ethernet, and more, providing versatile connectivity options for various peripherals and network connections.
  • Integrated Security: Features a secure processor for conditional access and digital rights management, making it suitable for use in secure content delivery systems.
  • Audio Excellence: Supports multiple audio formats, including Dolby Digital, DTS, and AAC, delivering a superior audio experience to accompany the high-quality video.

Applications

The STI7101AWD is ideal for a range of applications, including:

  • Set-top boxes (STB) for satellite, cable, and terrestrial digital TV services
  • Digital video recorders (DVR) and personal video recorders (PVR)
  • High-definition DVD players and recorders
  • Media center PCs and home entertainment systems

Technical Specifications

The STI7101AWD boasts a robust set of technical specifications that make it a top choice for manufacturers and developers looking to create high-performance digital TV solutions:

  • Process Technology: 90nm CMOS
  • Core Voltage: 1.2V with 3.3V I/O
  • Package: PBGA

With its powerful feature set and versatile application range, the STI7101AWD from STMicroelectronics represents a cutting-edge solution for the digital television industry, offering manufacturers the ability to create products that stand out in a competitive market.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess