EN
  • EN
  • DE

STP2HNC60FP

Part No STP2HNC60FP
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description N-CHANNEL 600V - 4ohm - 2.2A TO-220/TO-220FP PowerMesh?II MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 347211-STP2HNC60FP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP2HNC60FP CAD Model

Description

STP2HNC60FP - N-Channel MOSFET by STMicroelectronics

Introducing the STP2HNC60FP, a high-performance N-channel Power MOSFET from the industry-leading semiconductor manufacturer, STMicroelectronics. This robust power transistor is designed to deliver efficient power management and conversion in a wide array of electronic applications, ranging from power supplies to motor controls, and from lighting systems to inverter circuits.

Key Features

  • Voltage and Current: The STP2HNC60FP boasts a drain-source voltage (VDS) of 600V, which is ideal for high-voltage applications. It also supports a continuous drain current (ID) of up to 2A, ensuring its capability to handle significant power levels.
  • Low On-Resistance: With an on-resistance (RDS(on)) as low as 3.3 Ohm, this MOSFET ensures minimal power loss during operation, enhancing the overall efficiency of the system it is integrated into.
  • High-Speed Switching: The device is designed for fast switching, which is crucial for reducing switching losses and improving performance in high-frequency power conversion systems.
  • Robust Design: Encased in a TO-220FP package, the STP2HNC60FP is built to withstand harsh environments and provide reliable performance over a wide temperature range.
  • Avalanche Ruggedness: This MOSFET is engineered to handle high-energy pulse in the avalanche and commutation mode, which is essential for applications that may experience unexpected voltage spikes.

Applications

The versatility of the STP2HNC60FP makes it suitable for various high-voltage applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/DC converters
  • Motor control circuits
  • Power inverters
  • LED lighting solutions

STMicroelectronics' commitment to innovation and quality is reflected in the STP2HNC60FP, making it a top choice for designers and engineers looking for a reliable N-channel MOSFET. Whether you're developing an energy-saving power supply or a robust motor drive, the STP2HNC60FP provides the performance and durability needed to create cutting-edge electronic products.

Quality and Environmental Compliance

The STP2HNC60FP is not only a testament to STMicroelectronics' dedication to technical excellence but also to environmental responsibility. It complies with RoHS and is free from environmentally harmful substances, ensuring its suitability for use in eco-friendly devices.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess