EN
  • EN
  • DE

L6315ATTATZ

Part No L6315ATTATZ
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 72929-L6315ATTATZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6315ATTATZ CAD Model

Description

The L6315ATTATZ is a state-of-the-art motor driver integrated circuit from STMicroelectronics, designed to deliver exceptional performance and efficiency for a wide range of motor driving applications. This compact, yet powerful, device is an ideal solution for driving both brushed DC motors and stepper motors, making it a versatile choice for developers and engineers in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Advanced Power Management: The L6315ATTATZ incorporates sophisticated power management features that ensure efficient operation, reducing heat dissipation and extending the life of the motor.
  • High Output Drive Capability: With its robust output drive, the L6315ATTATZ can handle high current loads, making it suitable for a variety of demanding applications.
  • Integrated Diagnostics: The built-in diagnostic functions provide real-time feedback on the status of the motor and the driver, enabling quick identification and resolution of issues.
  • Wide Voltage Range: The device operates over a broad voltage range, accommodating various power supply specifications and ensuring compatibility with diverse system designs.
  • Protection Features: The motor driver includes multiple protection features such as over-temperature, over-current, and under-voltage lockout, ensuring safe operation under adverse conditions.

Applications

The versatility of the L6315ATTATZ makes it an excellent choice for a multitude of applications, including but not limited to:

  • Office Automation (Printers, Scanners)
  • Industrial Automation (Robotics, CNC Machines)
  • Automotive Systems (Powertrain, HVAC)
  • Consumer Electronics (Drones, Toys)

Technical Specifications

The L6315ATTATZ offers a comprehensive set of technical specifications that cater to the demanding requirements of modern motor control systems:

  • Supply Voltage Range: X to Y Volts
  • Output Current: Up to Z Amperes
  • Operating Temperature Range: -A to B degrees Celsius
  • Package: TQFP-48

With the L6315ATTATZ, STMicroelectronics continues to reinforce its commitment to providing innovative, high-quality components that drive the future of motor control technology.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.0349
Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Texas Instruments
Lowest to $10.3783
ON Semiconductor
Lowest to $0.0093

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess