EN
  • EN
  • DE

STI24NM60N

Part No STI24NM60N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 600 V, 0.168 Ω, 17 A MDmesh™ II Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 46nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1400pF @ 50V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 125W (Tc)
Rds On (Maximum) @ Id, Vgs 190 mOhm @ 8A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package I2PAK
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 1261093-STI24NM60N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STI24NM60N
Introduction Date January 05, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian STI24NM60N CAD Model

Description

The STI24NM60N is a high-performance N-channel Power MOSFET produced by STMicroelectronics, utilizing the innovative MDmesh™ II Plus™ technology. This device is designed for a wide range of applications, including switch-mode power supplies (SMPS), lighting, welding, and high-efficiency converters. It is particularly well-suited for high-power applications where energy efficiency is a critical factor.

The MOSFET operates at a drain-source voltage of 600 V, which enables it to handle high voltage levels with ease. It boasts an impressively low on-resistance of just 0.190 ohms typical, which contributes to reduced conduction losses and enhances overall system efficiency. With a continuous drain current of 17 A, the STI24NM60N can manage significant power without overheating or failing.

One of the standout features of this device is its low gate charge (Qg), which improves the switching performance. This results in faster turn-on and turn-off times, minimizing switching losses and making the MOSFET ideal for high-frequency applications. The low input capacitance and gate charge also make the device easier to drive, which can lead to reduced driver power consumption and simpler gate drive circuits.

The STI24NM60N is housed in a TO-220 package, which is known for its robustness and excellent thermal performance. The package is designed to provide good heat dissipation, ensuring that the device remains cool even under high power operation. This enhances the reliability and longevity of the MOSFET.

STMicroelectronics has integrated multiple protection features into the STI24NM60N, including a 100% avalanche tested design, which ensures the device can withstand harsh operating conditions. This makes it a reliable choice for designers looking to create durable and efficient power conversion systems.

Overall, the STI24NM60N is a testament to STMicroelectronics' commitment to providing advanced power solutions that meet the needs of modern electronic systems. Its combination of high voltage capability, low on-resistance, fast switching, and thermal efficiency makes it a top choice for engineers and designers across various industries.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess