EN
  • EN
  • DE

VSC8502XML

Part No VSC8502XML
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 135QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Function Ethernet
Interface Ethernet
Number of Circuits 1
Supply Voltage (V) 3.3V
Mounting Style SMD
Supplier Device Package 135-QFN (12x12)
Manufacturer Pack Quantity 152
MSL Level 4 (72 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811893-VSC8502XML
Ultra Librarian 3D Model Ultra Librarian VSC8502XML CAD Model

Description

Microchip Technology's VSC8502XML Dual Port Gigabit Ethernet PHY

The VSC8502XML from Microchip Technology is a high-performance, dual-port Gigabit Ethernet Physical Layer Transceiver (PHY) that provides a versatile solution for wired networking applications. It is designed to meet the rigorous demands of enterprise networking equipment, including switches, routers, and network interface cards, as well as industrial automation, embedded computing, and consumer electronics.

Key Features

  • Energy Efficiency: The VSC8502XML is equipped with Energy Efficient Ethernet (EEE) capabilities compliant with the IEEE 802.3az standard, which reduces power consumption during periods of low data activity, making it an eco-friendly choice for modern networking equipment.
  • Dual Port Flexibility: With dual Gigabit Ethernet ports, this PHY provides increased bandwidth and redundancy, enabling high-speed data transfer and failover options for critical network applications.
  • Advanced Signal Processing: The device includes advanced signal processing techniques that enhance performance over extended cable lengths and provide robust operation in electrically noisy environments, ensuring reliable data communication.
  • Integrated Line Side Terminations: Integrated line side terminations simplify board layout and reduce external component requirements, leading to a more compact design footprint and lower system cost.
  • Auto-Negotiation and Auto-MDI/MDIX: These features allow for automatic selection of the highest available speed (10/100/1000 Mbps) and the correct cable type (straight-through or crossover), streamlining installation and reducing setup complexity.

Applications

The VSC8502XML is ideal for a variety of applications, including:

  • Enterprise and Carrier Ethernet Switches
  • Enterprise Routers and Gateways
  • Network Interface Cards (NICs)
  • Industrial Automation Systems
  • Embedded Computing Platforms
  • Consumer Electronics with Networking Capabilities

Microchip Technology's VSC8502XML is an excellent choice for designers looking to integrate reliable, high-speed networking capabilities into their products. With its dual-port design, energy-efficient operation, and robust signal integrity, this PHY transceiver ensures that networking equipment can handle the bandwidth requirements of modern applications while maintaining energy-conscious operation.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7935 $54.3480
18+ $5.5742 $100.3356
28+ $5.4000 $151.2000
39+ $5.2258 $203.8062
50+ $5.0516 $252.5800
67+ $4.5290 $303.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess