EN
  • EN
  • DE

LTC4062EDD

Part No LTC4062EDD
Manufacturer Linear Technology
Catalog Misc Products
Description Standalone Linear Li-Ion Battery Charger with Micropower Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828661-LTC4062EDD
Ultra Librarian 3D Model Ultra Librarian LTC4062EDD CAD Model

Description

The LTC4062EDD from Linear Technology is a highly efficient, stand-alone nickel battery charger capable of charging one to four cells. It is housed in a compact DFN package, making it an ideal choice for portable applications where space is at a premium.

Key Features:

  • Charge Current: The device offers a programmable charge current up to 2A, which can be set via a single external resistor, providing flexibility for various battery sizes and desired charge times.
  • Cell Chemistry: It is designed to charge nickel-metal hydride (NiMH) or nickel-cadmium (NiCd) batteries, which are commonly used in portable electronics.
  • Voltage-Based Charging: The LTC4062EDD utilizes a delta V charge termination scheme, which detects the characteristic voltage drop that indicates a full charge in nickel-based batteries, ensuring a full charge without overcharging.
  • Bad Cell Detection: The integrated bad cell detection feature helps to identify and prevent charging of defective or shorted cells, enhancing safety and reliability.
  • Temperature Monitoring: An onboard temperature sensor input allows for charge termination based on temperature, further protecting the battery and extending its life.
  • Automatic Recharge: The device includes an auto-recharge feature that initiates a new charging cycle when the battery voltage falls below a preset threshold, keeping batteries topped off.
  • Compact Package: The LTC4062EDD comes in a low profile (0.75mm) 10-lead DFN package with a 3mm x 3mm footprint, suitable for space-constrained applications.

Applications:

The LTC4062EDD is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • Backup Battery Systems
  • Consumer Electronics
  • Industrial and Automotive Electronics

With its advanced features and compact design, the LTC4062EDD from Linear Technology stands out as a robust solution for charging nickel-based batteries efficiently and safely.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1476 $58.0664
34+ $3.4038 $115.7292
53+ $3.2975 $174.7675
73+ $3.1913 $232.9649
94+ $3.0850 $289.9900
126+ $2.7651 $348.4026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess