EN
  • EN
  • DE

LTC3676UJ

Part No LTC3676UJ
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828653-LTC3676UJ
Ultra Librarian 3D Model Ultra Librarian LTC3676UJ CAD Model

Description

Linear Technology's LTC3676UJ: The Power Management Solution for Portable Devices

The LTC3676UJ is a highly integrated power management IC from Linear Technology, designed to cater to the demanding needs of portable, battery-powered devices. This versatile product features a multi-channel architecture, making it an ideal choice for managing the complex power requirements of modern mobile processors, including those in smartphones, tablets, and other handheld electronics.

Key Features

  • Multiple Regulated Outputs: The LTC3676UJ boasts four high-efficiency, synchronous step-down DC/DC converters, ensuring a consistent and reliable power supply for various subsystems within a device.
  • Programmable Power Sequencing: To accommodate the power-on requirements of different processors and peripherals, the LTC3676UJ provides programmable sequencing. This feature allows designers to specify the order in which the power rails become active, ensuring smooth and safe operation.
  • Adjustable Output Voltage: The output voltage of each channel is adjustable, providing the flexibility needed to meet the precise voltage requirements of a wide range of components.
  • I²C Control Interface: An I²C-compatible serial interface enables dynamic control and monitoring of the LTC3676UJ, allowing for real-time adjustments to system power management and diagnostics.

Efficiency and Reliability

The LTC3676UJ is designed with efficiency in mind. Its synchronous step-down regulators can deliver up to 95% efficiency, reducing energy loss and heat generation, which is critical for battery life and device longevity. Additionally, it features overvoltage and overcurrent protection, ensuring the safety and reliability of the power management system under various operating conditions.

Compact and Robust Design

Encased in a compact 40-pin QFN package, the LTC3676UJ is designed to occupy minimal board space, making it suitable for space-constrained applications. Its robust design is engineered to withstand the rigors of portable device usage, ensuring consistent performance over a wide temperature range.

In summary, the LTC3676UJ from Linear Technology is a comprehensive power management solution that offers flexibility, efficiency, and reliability for the next generation of portable devices.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8254 $69.1270
11+ $11.3444 $124.7884
16+ $10.9898 $175.8368
22+ $10.6352 $233.9744
29+ $10.2807 $298.1403
38+ $9.2169 $350.2422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess