EN
  • EN
  • DE

STH5NA90FI

Part No STH5NA90FI
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N - CHANNEL ENHANCEMENT MODE POWER MOS TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261080-STH5NA90FI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STH5NA90FI CAD Model

Description

STH5NA90FI - Power MOSFET by STMicroelectronics

The STH5NA90FI is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in the semiconductor industry. This MOSFET is designed to deliver efficient power conversion with low on-state resistance and high switching speeds. It is particularly suitable for a wide range of high-power applications including switch-mode power supplies, motor control, and power management systems.

Constructed with STMicroelectronics' advanced MDmesh™ technology, the STH5NA90FI boasts an excellent on-resistance (R<sub>DS(on)) performance relative to the gate charge (Q<sub>g), which significantly enhances the overall efficiency of power conversion circuits. The device operates at a standard voltage of 900V, making it well-suited for high-voltage applications that require a robust and reliable power MOSFET.

The STH5NA90FI features a low threshold voltage (V<sub>GS(th)), which ensures that the MOSFET can be driven at lower gate voltages, thus reducing power losses. Its fast recovery diode is yet another attribute that contributes to the efficiency of the device, especially in fast-switching applications. The diode's quick recovery time minimizes reverse recovery losses and reduces electromagnetic interference (EMI), a critical factor in maintaining the performance and longevity of electronic systems.

The packaging of the STH5NA90FI is also noteworthy. It comes in a fully isolated TO-220FP package, which offers excellent thermal performance and simplifies the mounting process, as it does not require insulating mounts or pads. The package ensures that the device can handle high currents while maintaining a low junction-to-case thermal resistance, thereby supporting better thermal management within the circuit.

In summary, the STH5NA90FI from STMicroelectronics represents a state-of-the-art solution for designers looking to optimize their power management systems. Its combination of high voltage capability, low on-resistance, fast switching speeds, and advanced packaging makes it a top choice for a variety of demanding applications.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheets and support documentation provided by STMicroelectronics.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess