EN
  • EN
  • DE

STH240N10F7-6

Part No STH240N10F7-6
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Ultra low on-resistance | MOSFET N-CH 100V 180A H2PAK-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 180A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 2.5mOhm at 60A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 160nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 11550pF at 25V
Power Dissipation (Maximum) 300W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package H2PAK-6
Manufacturer Package TO-263-7, D2Pak (6 Leads + Tab)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261071-STH240N10F7-6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STH240N10F7-6 CAD Model

Description

The STH240N10F7-6 is a cutting-edge power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular MOSFET is a part of the STripFET F7 series, which is renowned for its high efficiency and low power dissipation, making it an ideal choice for a wide range of high-performance applications.

Key Features

  • Low On-Resistance: The STH240N10F7-6 boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 9.5 mΩ max, which enhances overall efficiency by minimizing conduction losses.
  • High Current Capacity: With a continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • High Switching Speed: The fast switching performance of the STH240N10F7-6 ensures reduced switching losses, contributing to the efficiency of power conversion systems.
  • 100% Avalanche Tested: Rigorous testing guarantees that each component can withstand stress and perform reliably in applications where avalanches may occur.
  • Low Gate Charge: A low gate charge (Q<sub>g) facilitates faster switching and reduces the power needed to drive the MOSFET, further increasing the system's efficiency.
  • Enhanced Thermal Performance: The device's package is designed for improved heat dissipation, which is crucial for maintaining stability and longevity in high-power and high-temperature environments.

Applications

The versatility of the STH240N10F7-6 makes it suitable for a broad spectrum of applications, including:

  • Switching regulators and DC/DC converters
  • Motor drives and inverters
  • Power supplies for servers, telecom, and industrial uses
  • Automotive applications and battery management systems
  • High-performance computing and data center power solutions

With its robust design and superior electrical characteristics, the STH240N10F7-6 from STMicroelectronics is a top-tier component for designers looking to enhance the efficiency, reliability, and thermal management of their power systems.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4396 $64.7820
90+ $1.3467 $121.2030
135+ $1.3003 $175.5405
195+ $1.2074 $235.4430
250+ $1.1610 $290.2500
315+ $1.1146 $351.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess