EN
  • EN
  • DE

M74HC125B1R

Part No M74HC125B1R
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFFER TRI-ST QUAD 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 041322-M74HC125B1R
Ultra Librarian 3D Model Ultra Librarian M74HC125B1R CAD Model

Description

Product Overview: M74HC125B1R by STMicroelectronics

The M74HC125B1R is a high-speed CMOS Quad Bus Buffer manufactured by STMicroelectronics, designed to offer both the low power consumption of standard CMOS integrated circuits and the ability to drive 15 LSTTL loads. This product is a testament to STMicroelectronics' commitment to providing advanced technology that meets the rigorous demands of modern electronic applications.

Key Features

  • High-Speed Performance: The M74HC125B1R operates at a voltage range of 2V to 6V, ensuring compatibility with a variety of logic levels and providing high-speed operation similar to equivalent LSTTL buffers.
  • Quadruple Bus Interface: This device features four independent buffer gates with 3-state outputs, which is ideal for bus-oriented applications. Each gate is controlled by an active low enable input, which when high, puts the output in a high impedance state, allowing for bus line control in multi-master systems.
  • Low Power Consumption: With its CMOS technology, the M74HC125B1R offers a balanced power and speed ratio, resulting in reduced power consumption without sacrificing performance.
  • Pin and Function Compatibility: The buffer is pin-compatible with the standard 74LS125, making it easy to upgrade existing designs that require more power efficiency and higher drive capabilities.
  • Wide Operating Temperature Range: This device can operate over a broad temperature range from -55°C to +125°C, ensuring reliability and functionality under diverse environmental conditions.

Applications

The M74HC125B1R is versatile and can be used in a variety of applications that require buffer or line driver components. Its features make it suitable for:

  • Memory address drivers
  • Bus-oriented systems
  • Data transmission and multiplexing
  • Input/output port drivers
  • Support for digital signal processing

Quality and Reliability

STMicroelectronics ensures that the M74HC125B1R meets the highest quality and reliability standards. The device is subjected to rigorous testing and verification procedures, guaranteeing that it delivers consistent performance for critical applications. Whether you're designing consumer electronics, automotive systems, or industrial controls, the M74HC125B1R by STMicroelectronics is a reliable and efficient solution for your buffering needs.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4943 $59.3160
285+ $0.4056 $115.5960
445+ $0.3931 $174.9295
610+ $0.3804 $232.0440
790+ $0.3677 $290.4830
1,055+ $0.3296 $347.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess