EN
  • EN
  • DE

STH185N10F3-2

Part No STH185N10F3-2
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 100V 180A H2PAK-2 / Switching applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) at 25°C 180A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 4.5mOhm at 60A, 10V
Vgs(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 114.6nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 6665pF at 25V
Power Dissipation (Maximum) 315W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package H2Pak-2
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Part Number Series STH185
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806958-STH185N10F3-2
Ultra Librarian 3D Model Ultra Librarian STH185N10F3-2 CAD Model

Description

STH185N10F3-2 - High-Performance N-Channel MOSFET

The STH185N10F3-2 is a state-of-the-art N-channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver high efficiency and performance in a wide range of applications, including switch-mode power supplies, DC-DC converters, motor control, and general-purpose switching.

With a drain-source voltage (V<sub>DS) of 100V and a continuous drain current (I<sub>D) of 180A, the STH185N10F3-2 is capable of handling high power density and current requirements with ease. The device features an extremely low on-resistance (R<sub>DS(on)) of only 2.9 mΩ max, which significantly reduces conduction losses and improves overall system efficiency.

The STH185N10F3-2 is part of STMicroelectronics' STripFET™ F3 series, which utilizes the latest generation of trench gate structure technology to optimize R<sub>DS(on) versus gate charge (Q<sub>g). This balance ensures that the MOSFET can provide excellent switching performance, making it an ideal choice for high-frequency applications.

This MOSFET is housed in a robust and compact H2PAK-2 package, designed for improved thermal performance and reduced footprint on the PCB. The package is optimized for easy mounting and is compatible with standard surface-mount processes, offering designers flexibility and reliability in their circuit layouts.

Safety and reliability are paramount for STMicroelectronics. The STH185N10F3-2 incorporates features such as avalanche ruggedness and 100% avalanche tested, ensuring that it can withstand tough conditions and provide a long operational life. Additionally, the device is compliant with the RoHS directive, which means it is free from hazardous substances, making it an environmentally friendly choice for your electronic designs.

Whether you're designing power management systems, high-performance computing, or automotive applications, the STH185N10F3-2 from STMicroelectronics offers the performance, efficiency, and reliability that your projects demand.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2825 $59.9550
33+ $3.5139 $115.9587
51+ $3.4042 $173.6142
71+ $3.2943 $233.8953
91+ $3.1845 $289.7895
122+ $2.8551 $348.3222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess