EN
  • EN
  • DE

STEVAL-MKI198V1K

Part No STEVAL-MKI198V1K
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Temperature
Voltage - Supply 2.25V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part STTS751
Base Product Number STEVAL
Other Names -1138-STEVAL-MKI198V1K,497-18373
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283705-STEVAL-MKI198V1K
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI198V1K CAD Model

Description

STEVAL-MKI198V1K - STMicroelectronics

The STEVAL-MKI198V1K is a comprehensive development solution from STMicroelectronics, designed to facilitate the evaluation and integration of the LSM6DSOX iNEMO inertial module. This high-performance system-in-package features a 3D digital accelerometer and a 3D digital gyroscope, offering advanced motion and gesture detection capabilities to a wide range of applications.

Key Features:

  • Advanced Sensor Technology: The LSM6DSOX at the heart of the STEVAL-MKI198V1K provides state-of-the-art 3D accelerometer and 3D gyroscope measurements, ensuring precise motion tracking and orientation sensing.
  • Machine Learning Core: With its embedded Machine Learning Core (MLC), the module can run machine learning algorithms directly on the sensor, reducing the workload on the main processor and enabling intelligent power-saving strategies.
  • Wide Range of Applications: This module is suitable for a variety of applications, including IoT devices, gaming and virtual reality inputs, drone flight controls, and wearable sensors.
  • Flexible Power Management: The STEVAL-MKI198V1K offers different operating modes that optimize power consumption based on the performance required, making it ideal for battery-powered devices.
  • Comprehensive Development Ecosystem: The evaluation board comes with software tools and libraries that simplify development, allowing rapid prototyping and a quicker time-to-market for new products.

Development Support:

The STEVAL-MKI198V1K is supported by the Unico GUI (Graphical User Interface), which allows designers to configure the LSM6DSOX settings with an intuitive interface. Additionally, it provides access to a full set of firmware examples to kickstart development and leverage the full potential of the inertial module.

Compact Design:

With its compact form factor, the STEVAL-MKI198V1K is designed for easy integration into existing and new designs, ensuring minimal footprint and compatibility with various form factors.

Overall, the STEVAL-MKI198V1K is an indispensable tool for engineers and developers looking to explore the capabilities of the LSM6DSOX sensor and create innovative products with sophisticated motion and gesture detection features.

You May Also Be Interested in

Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess