Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 80A
Current - Collector Pulsed (Icm) 160A
Vce(on) (Maximum) @ Vge, Ic 2.3V @ 15V, 40A
Power - Max 283W
Switching Energy 456μJ (on), 411μJ (off)
Input Type Standard
Gate Charge 226nC
Td (on/off) @ 25°C 52ns/208ns
Test Condition 400V, 40A, 10 Ohm, 15V
Reverse Recovery Time (trr) 41ns
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-3P-3, SC-65-3
Manufacturer Package TO-3P
Win Source Part Number 1261060-STGWT40V60DF
Manufacturer Homepage www.st.com
Family Name STGWT40V60DF
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGWT40V60DF CAD Model

Description

The STGWT40V60DF is a cutting-edge power transistor that marks a significant leap forward in the field of power electronics. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this device is designed to meet the rigorous demands of modern high-efficiency power conversion systems.

Key Features:

  • Voltage Rating: The transistor has a voltage rating of 600V, making it suitable for a wide range of applications in power electronics, including industrial and automotive environments where high voltage operation is a necessity.
  • Current Capability: With a current rating of 40A, the STGWT40V60DF can handle significant power levels, ensuring reliable operation in applications such as motor drives, power supplies, and inverters.
  • Low On-Resistance: The low on-resistance (RDS(on)) of this power transistor minimizes conduction losses, which enhances overall efficiency and performance in power conversion systems.
  • Fast Switching Speed: The fast switching characteristics of the STGWT40V60DF enable high-frequency operation, which is crucial for reducing the size of passive components and improving power density.
  • Trench Gate Field-Stop Technology: Utilizing advanced trench gate field-stop IGBT technology, this device offers an optimal balance between conduction and switching losses, leading to improved thermal performance and reliability.

Applications:

  • Solar inverters
  • Uninterruptible power supplies (UPS)
  • Welding equipment
  • Induction heating systems
  • Electric vehicle (EV) charging stations

The STGWT40V60DF is not only robust but also features a co-packaged ultrafast soft recovery diode. This integrated diode further enhances the performance by reducing recovery losses and improving efficiency, especially in hard-switching conditions.

STMicroelectronics offers this device in a TO-247 long leads package, which is known for its excellent thermal properties and ease of mounting on a heat sink. This package ensures that the device can be cooled effectively, which is critical for maintaining performance and longevity in high-power applications.

Overall, the STGWT40V60DF from STMicroelectronics represents a state-of-the-art solution for designers looking to optimize their power conversion systems with a reliable, high-performance power transistor.

You May Also Be Interested in

Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=600V, Vce(on)typ.=2.02V, @Vge=15V, Ic=7.8A) | IGBT 600V 14A 49W TO220AB
Lowest to $12.6941
ECAD model for IRG4BC15UD
STMicroelectronics
Resonant converters
Lowest to $30.5454
ECAD model for STGW35HF60WDI
STMicroelectronics
IGBT BIPO 600V 60A TO247 / IGBT
Lowest to $9.1000
ECAD model for STGW60V60DLF
STMicroelectronics
Designed for soft commutation only
Lowest to $15.9664
ECAD model for STGW40V60DLF
Fairchild/ON Semiconductor
Trans IGBT Chip N-CH 600V 16A 55000mW 3-Pin(3+Tab) TO-220FP Tube / IGBT 600V 16A 55W TO220F
Lowest to $5.2559
ECAD model for SGS10N60RUFDTU
Microsemi Corporation
Thunderbolt High Speed NPT IGBT
Need more? Email Us
ECAD model for APT30GS60KRG
ON Semiconductor
IGBT T0220 360V CL / IGBT
Need more? Email Us
ECAD model for MGP20N36CL
Infineon Technologies
IGBT 600V 36A 178W TO220-3
Lowest to $2.2599
ECAD model for SGP20N60HS
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE | IGBT 600V 48A 250W TO262
Lowest to $3.0128
ECAD model for IRGSL4062DPBF

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5500 $59.1500
31+ $3.7333 $115.7323
47+ $3.6167 $169.9849
64+ $3.5000 $224.0000
83+ $3.3834 $280.8222
111+ $3.0333 $336.6963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 300 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention