Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features TRIAC Alternistor - Snubberless 600 V 4 A Through Hole TO-220FPAB
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FPAB
Family Name T435
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-17832, T435T-600FP-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935911-T435T-600FP
Ultra Librarian 3D Model Ultra Librarian T435T-600FP CAD Model

Description

STMicroelectronics T435T-600FP Triac

The STMicroelectronics T435T-600FP is a high-performance Triac designed to manage AC loads in a variety of applications. It is part of the ST's Snubberless™ series, which is well-known for its high commutation capabilities. This particular model is optimized for use in environments where high thermal efficiency and compact design are crucial.

The T435T-600FP is capable of controlling AC currents up to 4A with a peak repetitive off-state voltage (VDRM/VRRM) of 600V, making it suitable for the on/off or phase angle control in applications such as motor control, lighting control, and static switching. The device is housed in a TO-220FP (Full Pack) insulated package, which provides excellent thermal performance and reduces the need for additional insulation components.

Key features of the T435T-600FP include:

  • On-state RMS current (IT(RMS)) of 4 A, allowing for the control of moderately sized loads.
  • 600V peak repetitive off-state voltage capability, which provides a good margin for applications running on typical domestic or industrial mains voltages.
  • High static and dynamic commutation capability, enabling the device to turn off safely even in the presence of inductive loads.
  • Low gate trigger current (IGT), which makes it easy to drive and interface with microcontrollers and other logic devices.
  • Snubberless technology, which reduces the need for external snubber circuits in most applications.
  • Full Pack TO-220FP package, offering excellent insulation and thermal dissipation characteristics.

Applications for the T435T-600FP are diverse and include home appliances, office machines, power tools, and industrial automation systems, where reliable control of AC power is essential. Its robustness and ease of use make it a popular choice among engineers and designers for developing efficient and reliable power control solutions.

With its combination of high performance, reliability, and practical packaging, the STMicroelectronics T435T-600FP Triac is an excellent choice for those looking to control AC power with precision and efficiency.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 8A IPAK / Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.6471
ECAD model for T810-600H
WeEn Semiconductors
NOW WEEN - BTA312X-600B - 3 QUAD
Need more? Email Us
ECAD model for BTA312X-600B,127
STMicroelectronics
TRIAC SENS GATE 600V 1A SMBFLAT / Standard 1A Triacs
Need more? Email Us
ECAD model for Z0109MUF
WeEn Semiconductors
TRIAC 600V 16A D2PAK
Need more? Email Us
ECAD model for BTA316B-600C,118
Littelfuse Inc.
TRIAC 600V 8A TO220
Need more? Email Us
ECAD model for Q6008L5TP
WeEn Semiconductors
NOW WEEN - BTA202X-600D - 3 QUAD
Need more? Email Us
ECAD model for BTA202X-600D,127
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BTA312Y-600C,127
WeEn Semiconductors
TRIAC SENS GATE 800V 12A D2PAK
Need more? Email Us
ECAD model for BTA212B-800E,118
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600/DG,127

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8802 $57.2130
160+ $0.7222 $115.5520
245+ $0.6997 $171.4265
335+ $0.6770 $226.7950
430+ $0.6545 $281.4350
575+ $0.5868 $337.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,929 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention