Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 40V
Output Voltage 5V
Voltage Dropout (Maximum) 0.5V @ 150mA
Output Current 150mA
Operating Supply Current 80μA ~ 4.2mA
PSRR 48dB (100Hz)
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package PowerSSO-12
Manufacturer Package PowerSSO-12
Manufacturer Homepage www.st.com
Win Source Part Number 714773-L5150GJTR
Popularity Medium
Supply and Demand Status Balance
Family Name L5150GJ
Introduction Date August 09, 2007
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian L5150GJTR CAD Model

Description

The L5150GJTR from STMicroelectronics is a robust, high-performance low dropout voltage regulator designed to provide a stable power supply in a variety of electronic applications. This component is part of the LDO regulator family and is well-suited for automotive and industrial systems that require reliable voltage regulation with a low dropout performance.

Key Features

  • Low Dropout: The L5150GJTR offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-operated devices.
  • High Current Output: Capable of delivering up to 150 mA of continuous current, this regulator can power a wide range of components and circuits.
  • Wide Input Voltage Range: With an input voltage range that accommodates up to 40V, the L5150GJTR is versatile and can handle varying levels of input, which is particularly useful in automotive environments where voltage levels can fluctuate.
  • Thermal Protection: The device includes thermal shutdown protection, which prevents damage from overheating, thus enhancing the longevity and reliability of both the regulator and the overall system.
  • Adjustable Output: The output voltage of the L5150GJTR can be adjusted via external resistors, providing flexibility and precision for different voltage requirements.
  • Package: Available in a compact SOT-223 package, it occupies minimal space on a circuit board and is suitable for high-density designs.

Applications

The L5150GJTR is commonly used in a variety of applications where stable voltage is critical. These include automotive electronics such as infotainment systems, body control modules, and sensors, as well as industrial control systems, power management solutions, and portable devices that require efficient power usage.

Quality and Reliability

Manufactured by STMicroelectronics, a leader in semiconductor solutions, the L5150GJTR is built to meet high standards of quality and reliability. It is designed to withstand harsh environments and is compliant with automotive industry standards, ensuring performance and durability in the most demanding conditions.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 1A DDPAK-5
Need more? Email Us
ECAD model for MCP1826T-1802E/ET
Intersil
IC REG LINEAR 1.8V/2.8V 10DFN
Need more? Email Us
ECAD model for ISL9000AIRJCZ
Microchip Technology
IC REG LINEAR 5V 300MA 8-DFN
Need more? Email Us
ECAD model for MCP1755S-5002E/MC
Rohm Semiconductor
IC REG LINEAR 7V 500MA TO220-3
Need more? Email Us
ECAD model for BA178M07CP-E2
Maxim Integrated
IC REG LINEAR POS ADJ 8-SOIC-EP
Lowest to $6.2065
ECAD model for MAX16910CASA9+
Microchip Technology
IC REG LINEAR 1.2V 500MA 8-SOIC
Need more? Email Us
ECAD model for MCP1725T-1202E/SN
Analog Devices Inc.
IC REG LINEAR 1.8V 2A 8-SOIC-EP
Lowest to $19.9602
ECAD model for ADP7158ARDZ-1.8-R7
Renesas Electronics America
IC REG LINEAR 3V 250MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9021AIRUMZ-T7A
Intersil
IC REG LINEAR 3.3V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR33Z

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7863 $53.5890
70+ $1.4657 $102.5990
110+ $1.4199 $156.1890
150+ $1.3741 $206.1150
190+ $1.3283 $252.3770
255+ $1.1909 $303.6795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,500 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention