EN
  • EN
  • DE

STGWA40M120DF3

Part No STGWA40M120DF3
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 1200V 80A 468W TO-247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 80A
Current - Collector Pulsed (Icm) 160A
Vce(on) (Maximum) at Vge, Ic 2.3V at 15V, 40A
Power - Max 468W
Switching Energy 1.03mJ (on), 480μJ (off)
Input Type Standard
Gate Charge 125nC
Td (on/off) at 25°C 35ns/140ns
Test Condition 600V, 40A, 10Ohm, 15V
Reverse Recovery Time (trr) 355ns
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247
Part Number Series STGWA40
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814058-STGWA40M120DF3
Ultra Librarian 3D Model Ultra Librarian STGWA40M120DF3 CAD Model

Description

The STGWA40M120DF3 is an advanced power device from STMicroelectronics, designed to meet the demanding needs of modern high-efficiency applications. This silicon carbide (SiC) MOSFET is part of ST's innovative and robust power semiconductor lineup, offering a combination of high performance, reliability, and energy efficiency.

Key Features

  • High Voltage Rating: With a drain-source voltage (V<sub>DS) of 1200V, this device can handle high voltage applications with ease, making it suitable for a wide range of power conversion systems.
  • Low On-Resistance: The STGWA40M120DF3 boasts a low on-resistance (R<sub>DS(on)) of just 40mΩ, contributing to reduced conduction losses and improved overall efficiency in power circuits.
  • High Current Capability: This MOSFET is capable of supporting a continuous drain current (I<sub>D) up to 40A, ensuring robust performance for high-power applications.
  • Fast Switching: The fast-switching speed of the STGWA40M120DF3 minimizes switching losses and allows for higher frequency operation, which can reduce the size and cost of passive components in the circuit.
  • Enhanced Thermal Performance: The device's package is designed for excellent thermal dissipation, maintaining stability and reliability even under high-temperature operating conditions.

Applications

The STGWA40M120DF3 is well-suited for a variety of applications where efficiency and power density are critical. These include:

  • Electric Vehicle (EV) chargers
  • Solar inverters and photovoltaic systems
  • Uninterruptible Power Supplies (UPS)
  • High-performance power supplies
  • Energy storage systems
  • Industrial motor drives

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The STGWA40M120DF3 is built to meet stringent industry standards, ensuring long-term reliability and performance in the field. It is a testament to ST's dedication to providing advanced power solutions that push the boundaries of efficiency, thermal management, and compact design.

You May Also Be Interested in

IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4978 $52.4670
35+ $2.8700 $100.4500
54+ $2.7803 $150.1362
75+ $2.6906 $201.7950
97+ $2.6009 $252.2873
129+ $2.3319 $300.8151
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess